Visual Sound, Inc. Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr 8C10DVC-2T72

Description
Lowell Manufacturing Company 8C10-DVC-2T72: 15W speaker with 10 oz. magnet and 2 voice coils for industrial and institutional facilities where individual speakers must be connected to two separate systems. Includes 2 transformers (TLM572 with taps at 0.25, 0.5, 1, 2, 5W @ 70/25V)
Description
Lowell Manufacturing Company 8C10-DVC-2T72: 15W speaker with 10 oz. magnet and 2 voice coils for industrial and institutional facilities where individual speakers must be connected to two separate systems. Includes 2 transformers (TLM572 with taps at 0.25, 0.5, 1, 2, 5W @ 70/25V)

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr - 8C10DVC-2T72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr
8C10DVC-2T72
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr 8C10DVC-2T72
Lowell Manufacturing Company 8C10-DVC-2T72: 15W speaker with 10 oz. magnet and 2 voice coils for industrial and institutional facilities where individual speakers must be connected to two separate systems. Includes 2 transformers (TLM572 with taps at 0.25, 0.5, 1, 2, 5W @ 70/25V)

Lowell Manufacturing Company

8C10-DVC-2T72: 15W speaker with 10 oz. magnet and 2 voice coils for industrial and institutional facilities where individual speakers must be connected to two separate systems. Includes 2 transformers (TLM572 with taps at 0.25, 0.5, 1, 2, 5W @ 70/25V)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8C10DVC-2T72
Product Name Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 5W 70/25V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details