Visual Sound, Inc. Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 32W 70V xfmr 8A50-TS3270

Description
Lowell Manufacturing Company 8A50-TS3270: includes xfmr TLS3270 (taps at 8, 16, 32W @ 70V) 8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Description
Lowell Manufacturing Company 8A50-TS3270: includes xfmr TLS3270 (taps at 8, 16, 32W @ 70V) 8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 32W 70V xfmr
8A50-TS3270
Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 32W 70V xfmr 8A50-TS3270
Lowell Manufacturing Company 8A50-TS3270: includes xfmr TLS3270 (taps at 8, 16, 32W @ 70V) 8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model. Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations Available with factory-wired premium or high performance 32W, 16W or 8W transformer Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Lowell Manufacturing Company

8A50-TS3270: includes xfmr TLS3270 (taps at 8, 16, 32W @ 70V)
8A50-series: 50W high-performance coaxial speaker (8A50) with 20 oz. LF and 2 oz. HF magnets for 70V distributed sound systems provides even, high frequency sound dispersion with low distortion and clear fidelity for high quality foreground music. Features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on poly cone. Not for use with torsion grille (unless IX-series backbox is used). Transformer varies by model.

  • Premium 50 W coaxial 8-inch driver exhibits greater power handling, lower distortion, and smoother more musical sound for high quality commercial sound installations
  • Available with factory-wired premium or high performance 32W, 16W or 8W transformer
  • Compatible with a large selection of acoustic extradepth backboxes and attractive architectural grilles
  • Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8A50-TS3270
Product Name Speaker-8in Coax, 20oz Magnet, 50W, 8 ohm, 32W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 1.5 watts
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 55 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details