Visual Sound, Inc. Platinum Oval Flipper Table 89903

Description
Balt Our top of the line Platinum Series Oval Flipper Tables bring stability, beauty and functionality to your conference room. All of our Flipper Tables have the ability to "flip" down the table top for compact storage when not in use and our Platinum Series Oval Flipper Table is no different. The unique single pull "T" Handle mechanism that allows you to release the locking top Using only premium components, the decorative mahogany high pressure laminate top is a full 1 3/8" thick and will resist stains and scratches. Incorporated into the table top surface are twin cable management grommets to keep your unsightly cables out of view. Attractive all welded fixed height tubular steel legs with 3" non marring casters finished in brushed aluminum powder coat. included with our platinum Series Oval Flipper Table is a built-in four outlet power strip that includes one RJ-45 jack for networking capabilities and one telephone jack for a conference telephone connection.
Description
Balt Our top of the line Platinum Series Oval Flipper Tables bring stability, beauty and functionality to your conference room. All of our Flipper Tables have the ability to "flip" down the table top for compact storage when not in use and our Platinum Series Oval Flipper Table is no different. The unique single pull "T" Handle mechanism that allows you to release the locking top Using only premium components, the decorative mahogany high pressure laminate top is a full 1 3/8" thick and will resist stains and scratches. Incorporated into the table top surface are twin cable management grommets to keep your unsightly cables out of view. Attractive all welded fixed height tubular steel legs with 3" non marring casters finished in brushed aluminum powder coat. included with our platinum Series Oval Flipper Table is a built-in four outlet power strip that includes one RJ-45 jack for networking capabilities and one telephone jack for a conference telephone connection.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Platinum Oval Flipper Table
89903
Platinum Oval Flipper Table 89903
Balt Our top of the line Platinum Series Oval Flipper Tables bring stability, beauty and functionality to your conference room. All of our Flipper Tables have the ability to "flip" down the table top for compact storage when not in use and our Platinum Series Oval Flipper Table is no different. The unique single pull "T" Handle mechanism that allows you to release the locking top Using only premium components, the decorative mahogany high pressure laminate top is a full 1 3/8" thick and will resist stains and scratches. Incorporated into the table top surface are twin cable management grommets to keep your unsightly cables out of view. Attractive all welded fixed height tubular steel legs with 3" non marring casters finished in brushed aluminum powder coat. included with our platinum Series Oval Flipper Table is a built-in four outlet power strip that includes one RJ-45 jack for networking capabilities and one telephone jack for a conference telephone connection.

Balt

  • Our top of the line Platinum Series Oval Flipper Tables bring stability, beauty and functionality to your conference room.
  • All of our Flipper Tables have the ability to "flip" down the table top for compact storage when not in use and our Platinum Series Oval Flipper Table is no different. The unique single pull "T" Handle mechanism that allows you to release the locking top
  • Using only premium components, the decorative mahogany high pressure laminate top is a full 1 3/8" thick and will resist stains and scratches.
  • Incorporated into the table top surface are twin cable management grommets to keep your unsightly cables out of view.
  • Attractive all welded fixed height tubular steel legs with 3" non marring casters finished in brushed aluminum powder coat.
  • included with our platinum Series Oval Flipper Table is a built-in four outlet power strip that includes one RJ-45 jack for networking capabilities and one telephone jack for a conference telephone connection.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89903
Product Name Platinum Oval Flipper Table
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2848961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 70.9 inch (1800 mm)
Capacity 2205 lbs (1000 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details