Visual Sound, Inc. Meeting Table w/Electrical 89899

Description
Balt Form meetings with our Multi-Media Meeting Table that incorporates twin electrical assemblies for laptop or multimedia use. Stylish and durable Mahogany high pressure laminate top surface with built-in twin four outlet power strips which include RJ-45 jacks for networking capabilities. Attractive fixed height tubular steel legs with auto leveling glides complete this versatile table.
Description
Balt Form meetings with our Multi-Media Meeting Table that incorporates twin electrical assemblies for laptop or multimedia use. Stylish and durable Mahogany high pressure laminate top surface with built-in twin four outlet power strips which include RJ-45 jacks for networking capabilities. Attractive fixed height tubular steel legs with auto leveling glides complete this versatile table.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Meeting Table w/Electrical
89899
Meeting Table w/Electrical 89899
Balt Form meetings with our Multi-Media Meeting Table that incorporates twin electrical assemblies for laptop or multimedia use. Stylish and durable Mahogany high pressure laminate top surface with built-in twin four outlet power strips which include RJ-45 jacks for networking capabilities. Attractive fixed height tubular steel legs with auto leveling glides complete this versatile table.

Balt

  • Form meetings with our Multi-Media Meeting Table that incorporates twin electrical assemblies for laptop or multimedia use.
  • Stylish and durable Mahogany high pressure laminate top surface with built-in twin four outlet power strips which include RJ-45 jacks for networking capabilities.
  • Attractive fixed height tubular steel legs with auto leveling glides complete this versatile table.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89899
Product Name Meeting Table w/Electrical
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Combination PCR Workstation - AC632LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
R workstations - R5XHH-4008S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Height 30.0 inch (762 mm)
View Details