Visual Sound, Inc. LX 72 89844

Description
Balt LX Workstations come with molded plastic keyboard trays with built in covered pen and pencil holder, and large black laminate CPU bays. Tables feature a ¾" thick top with teak laminate finish and a 16-gauge black powder-coated steel base. Tables feature wire channels through the top of the unit, through the legs and CPU bays for easy cable management. CPU bays feature locking doors for equipment security. Center located CPU bays on the LX 72 provide more separation between users. The back panel features a mesh metal back for ventilation and style. Keyboard tray measures 22"w x 10 ½"d. CPU bay on the LX 72 measures 9"w x 21 ¾"h.
Description
Balt LX Workstations come with molded plastic keyboard trays with built in covered pen and pencil holder, and large black laminate CPU bays. Tables feature a ¾" thick top with teak laminate finish and a 16-gauge black powder-coated steel base. Tables feature wire channels through the top of the unit, through the legs and CPU bays for easy cable management. CPU bays feature locking doors for equipment security. Center located CPU bays on the LX 72 provide more separation between users. The back panel features a mesh metal back for ventilation and style. Keyboard tray measures 22"w x 10 ½"d. CPU bay on the LX 72 measures 9"w x 21 ¾"h.

Suppliers

Company
Product
Description
Supplier Links
LX 72 - 89844 - Visual Sound, Inc.
Broomall, PA, USA
LX 72
89844
LX 72 89844
Balt LX Workstations come with molded plastic keyboard trays with built in covered pen and pencil holder, and large black laminate CPU bays. Tables feature a ¾" thick top with teak laminate finish and a 16-gauge black powder-coated steel base. Tables feature wire channels through the top of the unit, through the legs and CPU bays for easy cable management. CPU bays feature locking doors for equipment security. Center located CPU bays on the LX 72 provide more separation between users. The back panel features a mesh metal back for ventilation and style. Keyboard tray measures 22"w x 10 ½"d. CPU bay on the LX 72 measures 9"w x 21 ¾"h.

Balt

  • LX Workstations come with molded plastic keyboard trays with built in covered pen and pencil holder, and large black laminate CPU bays.
  • Tables feature a ¾" thick top with teak laminate finish and a 16-gauge black powder-coated steel base.
  • Tables feature wire channels through the top of the unit, through the legs and CPU bays for easy cable management.
  • CPU bays feature locking doors for equipment security. Center located CPU bays on the LX 72 provide more separation between users.
  • The back panel features a mesh metal back for ventilation and style.
  • Keyboard tray measures 22"w x 10 ½"d.
  • CPU bay on the LX 72 measures 9"w x 21 ¾"h.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89844
Product Name LX 72
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches (WS/EW) - LG2001 - Rousseau Metal Inc.
Specs
Length 34.0 inch (864 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 2723787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Work Surface PaintedSteel; Steel
View Details
Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details