Visual Sound, Inc. AP-All Purpose Table & Workstation 89768

Description
Balt Simple, versatile design accommodates one or two users. Measures 27 1/2"h x 47"w x 24"d. Includes adjustable floor glides and 2" casters. Optional steel CPU holder can be added to either side of fr... Simple, versatile design accommodates one or two users. Measures 27 1/2"h x 47"w x 24"d. Includes adjustable floor glides and 2" casters. Optional steel CPU holder can be added to either side of frame. Ships in 48 hours. Ships UPS. Assembly required. Versatile design accommodates one or two users. Includes adjustable floor glides and 2" casters. Optional steel CPU holder assembles to either or both sides. Measures 27 1/2"h x 47"w x 24"d. Ships in 48 hours, ships UPS.
Description
Balt Simple, versatile design accommodates one or two users. Measures 27 1/2"h x 47"w x 24"d. Includes adjustable floor glides and 2" casters. Optional steel CPU holder can be added to either side of fr... Simple, versatile design accommodates one or two users. Measures 27 1/2"h x 47"w x 24"d. Includes adjustable floor glides and 2" casters. Optional steel CPU holder can be added to either side of frame. Ships in 48 hours. Ships UPS. Assembly required. Versatile design accommodates one or two users. Includes adjustable floor glides and 2" casters. Optional steel CPU holder assembles to either or both sides. Measures 27 1/2"h x 47"w x 24"d. Ships in 48 hours, ships UPS.

Suppliers

Company
Product
Description
Supplier Links
AP-All Purpose Table & Workstation - 89768 - Visual Sound, Inc.
Broomall, PA, USA
AP-All Purpose Table & Workstation
89768
AP-All Purpose Table & Workstation 89768
Balt Simple, versatile design accommodates one or two users. Measures 27 1/2"h x 47"w x 24"d. Includes adjustable floor glides and 2" casters. Optional steel CPU holder can be added to either side of fr... Simple, versatile design accommodates one or two users. Measures 27 1/2"h x 47"w x 24"d. Includes adjustable floor glides and 2" casters. Optional steel CPU holder can be added to either side of frame. Ships in 48 hours. Ships UPS. Assembly required. Versatile design accommodates one or two users. Includes adjustable floor glides and 2" casters. Optional steel CPU holder assembles to either or both sides. Measures 27 1/2"h x 47"w x 24"d. Ships in 48 hours, ships UPS.

Balt

Simple, versatile design accommodates one or two users. Measures 27 1/2"h x 47"w x 24"d. Includes adjustable floor glides and 2" casters. Optional steel CPU holder can be added to either side of fr...

Simple, versatile design accommodates one or two users. Measures 27 1/2"h x 47"w x 24"d. Includes adjustable floor glides and 2" casters. Optional steel CPU holder can be added to either side of frame. Ships in 48 hours. Ships UPS. Assembly required.

  • Versatile design accommodates one or two users.
  • Includes adjustable floor glides and 2" casters.
  • Optional steel CPU holder assembles to either or both sides.
  • Measures 27 1/2"h x 47"w x 24"d.
  • Ships in 48 hours, ships UPS.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89768
Product Name AP-All Purpose Table & Workstation
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches (WS/EW) - EC3123C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Worktops - 8386481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details