Visual Sound, Inc. Smart One 72" 89391

Description
Balt Perfect for libraries, classroom labs or training rooms. Keyboard platforms are height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and pr... Perfect for libraries, classroom labs or training rooms. Keyboard platforms are height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and printers. Keyboard platform (15 " D) tilts for the most comfortable wrist position. Heavy-duty, black powder-coated steel frame with gray, high-pressure laminate on a 1 1/4" thick MDF core. Cable trays and desktop grommets control wires. Dual CPU holders feature hook and loop straps to securely hold equipment. Dual keyboard platforms independently adjust in height from 25" to 37" at the touch of a lever. Platforms also tilt for correct wrist positing. Unit features grommet holes and tray for cable management. Dual CPU holders feature hook and loop straps to secure equipment. Top is 1 1/4" thick high pressure laminate.
Description
Balt Perfect for libraries, classroom labs or training rooms. Keyboard platforms are height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and pr... Perfect for libraries, classroom labs or training rooms. Keyboard platforms are height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and printers. Keyboard platform (15 " D) tilts for the most comfortable wrist position. Heavy-duty, black powder-coated steel frame with gray, high-pressure laminate on a 1 1/4" thick MDF core. Cable trays and desktop grommets control wires. Dual CPU holders feature hook and loop straps to securely hold equipment. Dual keyboard platforms independently adjust in height from 25" to 37" at the touch of a lever. Platforms also tilt for correct wrist positing. Unit features grommet holes and tray for cable management. Dual CPU holders feature hook and loop straps to secure equipment. Top is 1 1/4" thick high pressure laminate.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Smart One 72"
89391
Smart One 72" 89391
Balt Perfect for libraries, classroom labs or training rooms. Keyboard platforms are height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and pr... Perfect for libraries, classroom labs or training rooms. Keyboard platforms are height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and printers. Keyboard platform (15 " D) tilts for the most comfortable wrist position. Heavy-duty, black powder-coated steel frame with gray, high-pressure laminate on a 1 1/4" thick MDF core. Cable trays and desktop grommets control wires. Dual CPU holders feature hook and loop straps to securely hold equipment. Dual keyboard platforms independently adjust in height from 25" to 37" at the touch of a lever. Platforms also tilt for correct wrist positing. Unit features grommet holes and tray for cable management. Dual CPU holders feature hook and loop straps to secure equipment. Top is 1 1/4" thick high pressure laminate.

Balt

Perfect for libraries, classroom labs or training rooms. Keyboard platforms are height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and pr...

Perfect for libraries, classroom labs or training rooms. Keyboard platforms are height adjustable (25" to 37") with the touch of a lever. Spacious 16" D monitor platform holds larger monitors and printers. Keyboard platform (15 " D) tilts for the most comfortable wrist position. Heavy-duty, black powder-coated steel frame with gray, high-pressure laminate on a 1 1/4" thick MDF core. Cable trays and desktop grommets control wires. Dual CPU holders feature hook and loop straps to securely hold equipment.

  • Dual keyboard platforms independently adjust in height from 25" to 37" at the touch of a lever.
  • Platforms also tilt for correct wrist positing.
  • Unit features grommet holes and tray for cable management.
  • Dual CPU holders feature hook and loop straps to secure equipment.
  • Top is 1 1/4" thick high pressure laminate.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89391
Product Name Smart One 72"
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations - Dual Chamber - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 3.7 inch (94.60 mm)
View Details
ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
AC600 Series UPUV Class 1 Biological Safety Workstation - AC648UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details