Visual Sound, Inc. Crank Split Level 72" 89091

Description
Balt Two platforms independently adjust in height with simple crank mechanism. Perfect for labs with different users, also meets ADA regulations. Platforms each adjust from 22" to 33". Features desktop ... Two platforms independently adjust in height with simple crank mechanism. Perfect for labs with different users, also meets ADA regulations. Platforms each adjust from 22" to 33". Features desktop grommets and integral cable management tray. CPU holders can be assembled on the inside or outside of leg frame. Platforms adjust in height from 22" to 33". Platforms adjust independently with convenient and simple crank mechanism. Features grommet holes and cable management tray. CPU holder can be assembled to inside or outside of leg frame. ADA compliant.
Description
Balt Two platforms independently adjust in height with simple crank mechanism. Perfect for labs with different users, also meets ADA regulations. Platforms each adjust from 22" to 33". Features desktop ... Two platforms independently adjust in height with simple crank mechanism. Perfect for labs with different users, also meets ADA regulations. Platforms each adjust from 22" to 33". Features desktop grommets and integral cable management tray. CPU holders can be assembled on the inside or outside of leg frame. Platforms adjust in height from 22" to 33". Platforms adjust independently with convenient and simple crank mechanism. Features grommet holes and cable management tray. CPU holder can be assembled to inside or outside of leg frame. ADA compliant.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Crank Split Level 72"
89091
Crank Split Level 72" 89091
Balt Two platforms independently adjust in height with simple crank mechanism. Perfect for labs with different users, also meets ADA regulations. Platforms each adjust from 22" to 33". Features desktop ... Two platforms independently adjust in height with simple crank mechanism. Perfect for labs with different users, also meets ADA regulations. Platforms each adjust from 22" to 33". Features desktop grommets and integral cable management tray. CPU holders can be assembled on the inside or outside of leg frame. Platforms adjust in height from 22" to 33". Platforms adjust independently with convenient and simple crank mechanism. Features grommet holes and cable management tray. CPU holder can be assembled to inside or outside of leg frame. ADA compliant.

Balt

Two platforms independently adjust in height with simple crank mechanism. Perfect for labs with different users, also meets ADA regulations. Platforms each adjust from 22" to 33". Features desktop ...

Two platforms independently adjust in height with simple crank mechanism. Perfect for labs with different users, also meets ADA regulations. Platforms each adjust from 22" to 33". Features desktop grommets and integral cable management tray. CPU holders can be assembled on the inside or outside of leg frame.

  • Platforms adjust in height from 22" to 33".
  • Platforms adjust independently with convenient and simple crank mechanism.
  • Features grommet holes and cable management tray.
  • CPU holder can be assembled to inside or outside of leg frame.
  • ADA compliant.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89091
Product Name Crank Split Level 72"
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
Elevatek Workstation Cantilever (Mobile), Crank, Plastic Laminated (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Height 77.0 to 93.0 inch (1956 to 2362 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details