Califone International, Inc.
The 8100 is the first MP3 Player/Recorder built for use in schools that features dual headphone jacks for multiple listeners and a microphone for podcasting.
The 8100 is built for use in schools with integrated volume control for safety, dual headphone jacks for multiple listeners and a microphone for podcasting. It is ideal for nurturing language learning & reading skills, ELL, ELD applications and listening to recorded books and music.
Connects up to two headphones at one time
Built-in mic records podcasts, vocal responses, tracks student progress, is ideal for testing and can't get lost
Right angle plug resists accidental pull-out
LCD screen displays the current track status, track number, total tracks, track time and more
Ambient noise-reducing earcups for student protection
USB connector transfers tracks to computer and while connected, fully recharges the internal battery in 5 hours
Accommodates up to a 2GB SD card (not included)
External casing made with rugged ABS plastic for safety and durability in high-use situations
Maximum playback volume level set to 85dB (meets American Speech-Language-Hear
ing Association recommendations for safety)
Califone International, Inc.
The 8100 is the first MP3 Player/Recorder built for use in schools that features dual headphone jacks for multiple listeners and a microphone for podcasting.
The 8100 is built for use in schools with integrated volume control for safety, dual headphone jacks for multiple listeners and a microphone for podcasting. It is ideal for nurturing language learning & reading skills, ELL, ELD applications and listening to recorded books and music.
- Connects up to two headphones at one time
- Built-in mic records podcasts, vocal responses, tracks student progress, is ideal for testing and can't get lost
- Right angle plug resists accidental pull-out
- LCD screen displays the current track status, track number, total tracks, track time and more
- Ambient noise-reducing earcups for student protection
- USB connector transfers tracks to computer and while connected, fully recharges the internal battery in 5 hours
- Accommodates up to a 2GB SD card (not included)
- External casing made with rugged ABS plastic for safety and durability in high-use situations
- Maximum playback volume level set to 85dB (meets American Speech-Language-Hearing Association recommendations for safety)