Visual Sound, Inc. Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm 810

Description
Lowell Manufacturing Company 810: 15W dual cone speaker with 10 oz. magnet
Description
Lowell Manufacturing Company 810: 15W dual cone speaker with 10 oz. magnet

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm - 810 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm
810
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm 810
Lowell Manufacturing Company 810: 15W dual cone speaker with 10 oz. magnet

Lowell Manufacturing Company

810: 15W dual cone speaker with 10 oz. magnet

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 810
Product Name Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details