Visual Sound, Inc. Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 8W 70V xfmr 810-T870

Description
Lowell Manufacturing Company 810-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V) 810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model. Reliable 15 W 8 inch (10oz.) speaker for a value price Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles
Description
Lowell Manufacturing Company 810-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V) 810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model. Reliable 15 W 8 inch (10oz.) speaker for a value price Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 8W 70V xfmr
810-T870
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 8W 70V xfmr 810-T870
Lowell Manufacturing Company 810-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V) 810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model. Reliable 15 W 8 inch (10oz.) speaker for a value price Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles

Lowell Manufacturing Company

810-T870: includes xfmr TLM870 (taps at 1, 2, 4, 8W @ 70V)
810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model.

  • Reliable 15 W 8 inch (10oz.) speaker for a value price
  • Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications
  • Available with a factory-wired transformer for fast installation using color-coded leads
  • Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 810-T870
Product Name Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 8W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details