Visual Sound, Inc. 8" Round Hole T-Bar Bridge 81-8R

Description
Atlas Sound Model 81-8R handles 8" loudspeakers and features a round cut-out that suits baffles mounting the industry standard Atlas Sound 95 Series enclosures. Constructed of 24-gauge CRS with an electrogalvanized rust-resistant finish. Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System Round cut-out that suits baffles mounting the industry standard Atlas Sound 95 Series enclosures Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life
Description
Atlas Sound Model 81-8R handles 8" loudspeakers and features a round cut-out that suits baffles mounting the industry standard Atlas Sound 95 Series enclosures. Constructed of 24-gauge CRS with an electrogalvanized rust-resistant finish. Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System Round cut-out that suits baffles mounting the industry standard Atlas Sound 95 Series enclosures Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Round Hole T-Bar Bridge
81-8R
8" Round Hole T-Bar Bridge 81-8R
Atlas Sound Model 81-8R handles 8" loudspeakers and features a round cut-out that suits baffles mounting the industry standard Atlas Sound 95 Series enclosures. Constructed of 24-gauge CRS with an electrogalvanized rust-resistant finish. Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System Round cut-out that suits baffles mounting the industry standard Atlas Sound 95 Series enclosures Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life

Atlas Sound

Model 81-8R handles 8" loudspeakers and features a round cut-out that suits baffles mounting the industry standard Atlas Sound 95 Series enclosures. Constructed of 24-gauge CRS with an electrogalvanized rust-resistant finish.

  • Load-Bearing Bridges Eliminate Ceiling Tile Sag by Distributing Assembly Weight to Ceiling's Support System
  • Round cut-out that suits baffles mounting the industry standard Atlas Sound 95 Series enclosures
  • Rust-Resistant 24-Gauge Electrogalvanized Steel Construction Ensures Long Service Life
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 81-8R
Product Name 8" Round Hole T-Bar Bridge
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
 - KINETIC 12 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 125 dB
Maximum Power 800 watts
Impedance 4 to 8 ohms
View Details
Speaker - JC8GL-8B - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 95 dB
View Details