Visual Sound, Inc. Speaker-8in Cone, 5oz Magnet, 12W, 8 ohm 805

Description
Lowell Manufacturing Company 805: 12W dual cone speaker with 5 oz. magnet
Description
Lowell Manufacturing Company 805: 12W dual cone speaker with 5 oz. magnet

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker-8in Cone, 5oz Magnet, 12W, 8 ohm
805
Speaker-8in Cone, 5oz Magnet, 12W, 8 ohm 805
Lowell Manufacturing Company 805: 12W dual cone speaker with 5 oz. magnet

Lowell Manufacturing Company

805: 12W dual cone speaker with 5 oz. magnet

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 805
Product Name Speaker-8in Cone, 5oz Magnet, 12W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
V-6.2 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details