Visual Sound, Inc. Speaker-8in Cone, 5oz Magnet, 12W, 8 ohm, 5W 70/25V xfmr 805-T72

Description
Lowell Manufacturing Company 805-T72: 12W industry standard dual-cone speaker for basic paging and background music. Includes speaker 805 (dual-cone with 5 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips and transformer TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) Reliable 12 W 8 inch (5oz.) speaker for a value price Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles
Description
Lowell Manufacturing Company 805-T72: 12W industry standard dual-cone speaker for basic paging and background music. Includes speaker 805 (dual-cone with 5 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips and transformer TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) Reliable 12 W 8 inch (5oz.) speaker for a value price Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Cone, 5oz Magnet, 12W, 8 ohm, 5W 70/25V xfmr - 805-T72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Cone, 5oz Magnet, 12W, 8 ohm, 5W 70/25V xfmr
805-T72
Speaker-8in Cone, 5oz Magnet, 12W, 8 ohm, 5W 70/25V xfmr 805-T72
Lowell Manufacturing Company 805-T72: 12W industry standard dual-cone speaker for basic paging and background music. Includes speaker 805 (dual-cone with 5 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips and transformer TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) Reliable 12 W 8 inch (5oz.) speaker for a value price Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles

Lowell Manufacturing Company

805-T72: 12W industry standard dual-cone speaker for basic paging and background music. Includes speaker 805 (dual-cone with 5 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips and transformer TLM572 (taps at 0.25, 0.5, 1, 2, 5W @ 70/25V)

  • Reliable 12 W 8 inch (5oz.) speaker for a value price
  • Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications
  • Available with a factory-wired transformer for fast installation using color-coded leads
  • Compatible with Lowell's extensive selection of architectural grilles, backboxes, and surface baffles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 805-T72
Product Name Speaker-8in Cone, 5oz Magnet, 12W, 8 ohm, 5W 70/25V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102750 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details