710112100 -- SQUIER SQ12 SPEAKER
Visual Sound, Inc.
Squier SQ12 Speaker
710112100
Description
Fender Pro A/V Systems
Loudspeaker System
Description
Fender Pro A/V Systems
Loudspeaker System
Suppliers
Fender Pro A/V Systems
Loudspeaker System
Fender Pro A/V Systems
Loudspeaker System
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
710112100 |
|
Product Name
|
Squier SQ12 Speaker |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
70 dB
Size
1.33 inch (34 mm)
Weight
40.00 g (1.41 oz)
View Details
Nominal Power
30 watts
Sensitivity
84.8 dB
Resonance Frequency
63 Hz
View Details
2 suppliers