Visual Sound, Inc. Patio Blaster - 700 Series Commercial Speaker 703

Description
OWI, Inc. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.
Description
OWI, Inc. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Patio Blaster - 700 Series Commercial Speaker
703
Patio Blaster - 700 Series Commercial Speaker 703
OWI, Inc. • 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

OWI, Inc.

• 2-way and 3-way models. • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 2.5, 5, 10, 15 Watt transformer tap. • "U" bracket included for ceiling or wall mounting. • Dispersion: 140? • Outdoor / Indoor. • Color/s: Black or White. • Dimensions: 4.5" L, 4" W, 7" H.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 703
Product Name Patio Blaster - 700 Series Commercial Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CM Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 103 dB
Size 0.33 inch (8 mm)
View Details