Visual Sound, Inc. Passport P-51 Microphone Kit 699000000

Description
Fender Pro A/V Systems Microphone Kit The P-51 is a high-quality cardioid pattern dynamic microphone ideal for voice and instrument use. The P-51 comes with a cable and stand clip and a custom pouch.
Description
Fender Pro A/V Systems Microphone Kit The P-51 is a high-quality cardioid pattern dynamic microphone ideal for voice and instrument use. The P-51 comes with a cable and stand clip and a custom pouch.

Suppliers

Company
Product
Description
Supplier Links
Passport P-51 Microphone Kit - 699000000 - Visual Sound, Inc.
Broomall, PA, USA
Passport P-51 Microphone Kit
699000000
Passport P-51 Microphone Kit 699000000
Fender Pro A/V Systems Microphone Kit The P-51 is a high-quality cardioid pattern dynamic microphone ideal for voice and instrument use. The P-51 comes with a cable and stand clip and a custom pouch.

Fender Pro A/V Systems

Microphone Kit

The P-51 is a high-quality cardioid pattern dynamic microphone ideal for voice and instrument use. The P-51 comes with a cable and stand clip and a custom pouch.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 699000000
Product Name Passport P-51 Microphone Kit
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details