Visual Sound, Inc. Passport PDP-1 Display Speakers 695000000

Description
Fender Pro A/V Systems Passive Loudspeaker System, Silver
Description
Fender Pro A/V Systems Passive Loudspeaker System, Silver

Suppliers

Company
Product
Description
Supplier Links
Passport PDP-1 Display Speakers - 695000000 - Visual Sound, Inc.
Broomall, PA, USA
Passport PDP-1 Display Speakers
695000000
Passport PDP-1 Display Speakers 695000000
Fender Pro A/V Systems Passive Loudspeaker System, Silver

Fender Pro A/V Systems

Passive Loudspeaker System, Silver

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 695000000
Product Name Passport PDP-1 Display Speakers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 3643313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details