Visual Sound, Inc. Live Interview Wired Microphone 635A(B)

Description
Electro-Voice The 635A(B) live interview wired microphone is the most popular news gathering microphone in the world. The Electro-Voice® 635A and 635A/B are designed for exacting professional applications such as film production, recording, broadcasting, and the more demanding PA applications. The 635A and 635A/B may be purchased in packages of six. These "six packs" do not include the stand adapter. The high output level, and low sensitivity to mechanical shock, make the 635A and 635A/B excellent for interviews and for pass-around use in audiences. The 635A and 635A/B feature a diaphragm which permits very smooth response over a wide frequency range. The diaphragm withstands humidity and temperature extremes, corrosive effects of salt air, and severe mechanical shocks. It is practically indestructible with normal use. A four-stage pop and dust filter ensures a completely pop-free performance and virtually eliminates the need for an external windscreen during outdoor use. An internal shock absorber effectively reduces the pickup of cable and other noise generated by external contact. Practically indestructible in normal use Steel housing provides magnetic shielding and strength Withstands humidity, salt air, and severe mechanical shocks Self generating, no powering required Uniform 80-13,000 Hz response
Description
Electro-Voice The 635A(B) live interview wired microphone is the most popular news gathering microphone in the world. The Electro-Voice® 635A and 635A/B are designed for exacting professional applications such as film production, recording, broadcasting, and the more demanding PA applications. The 635A and 635A/B may be purchased in packages of six. These "six packs" do not include the stand adapter. The high output level, and low sensitivity to mechanical shock, make the 635A and 635A/B excellent for interviews and for pass-around use in audiences. The 635A and 635A/B feature a diaphragm which permits very smooth response over a wide frequency range. The diaphragm withstands humidity and temperature extremes, corrosive effects of salt air, and severe mechanical shocks. It is practically indestructible with normal use. A four-stage pop and dust filter ensures a completely pop-free performance and virtually eliminates the need for an external windscreen during outdoor use. An internal shock absorber effectively reduces the pickup of cable and other noise generated by external contact. Practically indestructible in normal use Steel housing provides magnetic shielding and strength Withstands humidity, salt air, and severe mechanical shocks Self generating, no powering required Uniform 80-13,000 Hz response

Suppliers

Company
Product
Description
Supplier Links
Live Interview Wired Microphone - 635A(B) - Visual Sound, Inc.
Broomall, PA, USA
Live Interview Wired Microphone
635A(B)
Live Interview Wired Microphone 635A(B)
Electro-Voice The 635A(B) live interview wired microphone is the most popular news gathering microphone in the world. The Electro-Voice® 635A and 635A/B are designed for exacting professional applications such as film production, recording, broadcasting, and the more demanding PA applications. The 635A and 635A/B may be purchased in packages of six. These "six packs" do not include the stand adapter. The high output level, and low sensitivity to mechanical shock, make the 635A and 635A/B excellent for interviews and for pass-around use in audiences. The 635A and 635A/B feature a diaphragm which permits very smooth response over a wide frequency range. The diaphragm withstands humidity and temperature extremes, corrosive effects of salt air, and severe mechanical shocks. It is practically indestructible with normal use. A four-stage pop and dust filter ensures a completely pop-free performance and virtually eliminates the need for an external windscreen during outdoor use. An internal shock absorber effectively reduces the pickup of cable and other noise generated by external contact. Practically indestructible in normal use Steel housing provides magnetic shielding and strength Withstands humidity, salt air, and severe mechanical shocks Self generating, no powering required Uniform 80-13,000 Hz response

Electro-Voice

The 635A(B) live interview wired microphone is the most popular news gathering microphone in the world.

The Electro-Voice® 635A and 635A/B are designed for exacting professional applications such as film production, recording, broadcasting, and the more demanding PA applications. The 635A and 635A/B may be purchased in packages of six. These "six packs" do not include the stand adapter. The high output level, and low sensitivity to mechanical shock, make the 635A and 635A/B excellent for interviews and for pass-around use in audiences. The 635A and 635A/B feature a diaphragm which permits very smooth response over a wide frequency range. The diaphragm withstands humidity and temperature extremes, corrosive effects of salt air, and severe mechanical shocks. It is practically indestructible with normal use. A four-stage pop and dust filter ensures a completely pop-free performance and virtually eliminates the need for an external windscreen during outdoor use. An internal shock absorber effectively reduces the pickup of cable and other noise generated by external contact.

  • Practically indestructible in normal use
  • Steel housing provides magnetic shielding and strength
  • Withstands humidity, salt air, and severe mechanical shocks
  • Self generating, no powering required
  • Uniform 80-13,000 Hz response
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 635A(B)
Product Name Live Interview Wired Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details