Visual Sound, Inc. Dynamic Noise canceling Palm held microphone 631L

Description
Astatic Commercial Audio Products For close talking/paging applications in security or mobile communications or emergency or bus call stations. 360° elimination of background noise and resists feedback. Soft Curved lip guard to encourage proper spacing for best up-close use. Rugged polyester mic element resists effects of extreme temperature ... moisture... most acids... alkalines & solvents. Molded high impact resistant Cycolac body. Permanently attached heavy-duty 4-conducter 2-shielded coiled chord with stripped & tinned ends.
Description
Astatic Commercial Audio Products For close talking/paging applications in security or mobile communications or emergency or bus call stations. 360° elimination of background noise and resists feedback. Soft Curved lip guard to encourage proper spacing for best up-close use. Rugged polyester mic element resists effects of extreme temperature ... moisture... most acids... alkalines & solvents. Molded high impact resistant Cycolac body. Permanently attached heavy-duty 4-conducter 2-shielded coiled chord with stripped & tinned ends.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Noise canceling Palm held microphone - 631L - Visual Sound, Inc.
Broomall, PA, USA
Dynamic Noise canceling Palm held microphone
631L
Dynamic Noise canceling Palm held microphone 631L
Astatic Commercial Audio Products For close talking/paging applications in security or mobile communications or emergency or bus call stations. 360° elimination of background noise and resists feedback. Soft Curved lip guard to encourage proper spacing for best up-close use. Rugged polyester mic element resists effects of extreme temperature ... moisture... most acids... alkalines & solvents. Molded high impact resistant Cycolac body. Permanently attached heavy-duty 4-conducter 2-shielded coiled chord with stripped & tinned ends.

Astatic Commercial Audio Products

For close talking/paging applications in security or mobile communications or emergency or bus call stations. 360° elimination of background noise and resists feedback. Soft Curved lip guard to encourage proper spacing for best up-close use. Rugged polyester mic element resists effects of extreme temperature ... moisture... most acids... alkalines & solvents. Molded high impact resistant Cycolac body. Permanently attached heavy-duty 4-conducter 2-shielded coiled chord with stripped & tinned ends.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 631L
Product Name Dynamic Noise canceling Palm held microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Dynamic Instrument Microphone - i5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.6 mV/Pa (11031 mV/psi)
View Details