Visual Sound, Inc. Ball-type, Dual-impedance Cardioid Dynamic Microphone 588SDX

Description
Shure Incorporated Cardioid Dynamic, High or Low Z (Plug Selectable), Locking On-Off Slide Switch The Model 588SDX is a ball-type, dual-impedance, cardioid (unidirectional) dynamic microphone that provides excellent voice reproduction. Its spherical grille is a very effective wind and pop filter which is especially good when used for close-up vocal miking. This microphone is highly suited for speech or music pickup in schools, churches, and meeting rooms. Its unidirectional polar pattern greatly reduces feedback problems, permitting operation closer than usual to loudspeakers without the annoying squeal or howl caused by feedback. Controlled low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup Symmetrical cardioid pickup pattern minimizes feedback Spherical grille provides effective filtering out of breath noise and popping when used for close-up vocals, and of wind noise when used outdoors Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Lockable ON/OFF switch Dual impedance selectable by internal socket Break-resistant, slip-in swivel adapter for stand-mounted use Three-pin professional audio (XLR) connector Tough, steel-mesh grille resists wear from constant use and handling; die-cast handle
Description
Shure Incorporated Cardioid Dynamic, High or Low Z (Plug Selectable), Locking On-Off Slide Switch The Model 588SDX is a ball-type, dual-impedance, cardioid (unidirectional) dynamic microphone that provides excellent voice reproduction. Its spherical grille is a very effective wind and pop filter which is especially good when used for close-up vocal miking. This microphone is highly suited for speech or music pickup in schools, churches, and meeting rooms. Its unidirectional polar pattern greatly reduces feedback problems, permitting operation closer than usual to loudspeakers without the annoying squeal or howl caused by feedback. Controlled low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup Symmetrical cardioid pickup pattern minimizes feedback Spherical grille provides effective filtering out of breath noise and popping when used for close-up vocals, and of wind noise when used outdoors Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Lockable ON/OFF switch Dual impedance selectable by internal socket Break-resistant, slip-in swivel adapter for stand-mounted use Three-pin professional audio (XLR) connector Tough, steel-mesh grille resists wear from constant use and handling; die-cast handle

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ball-type, Dual-impedance Cardioid Dynamic Microphone
588SDX
Ball-type, Dual-impedance Cardioid Dynamic Microphone 588SDX
Shure Incorporated Cardioid Dynamic, High or Low Z (Plug Selectable), Locking On-Off Slide Switch The Model 588SDX is a ball-type, dual-impedance, cardioid (unidirectional) dynamic microphone that provides excellent voice reproduction. Its spherical grille is a very effective wind and pop filter which is especially good when used for close-up vocal miking. This microphone is highly suited for speech or music pickup in schools, churches, and meeting rooms. Its unidirectional polar pattern greatly reduces feedback problems, permitting operation closer than usual to loudspeakers without the annoying squeal or howl caused by feedback. Controlled low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup Symmetrical cardioid pickup pattern minimizes feedback Spherical grille provides effective filtering out of breath noise and popping when used for close-up vocals, and of wind noise when used outdoors Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Lockable ON/OFF switch Dual impedance selectable by internal socket Break-resistant, slip-in swivel adapter for stand-mounted use Three-pin professional audio (XLR) connector Tough, steel-mesh grille resists wear from constant use and handling; die-cast handle

Shure Incorporated

Cardioid Dynamic, High or Low Z (Plug Selectable), Locking On-Off Slide Switch

The Model 588SDX is a ball-type, dual-impedance, cardioid (unidirectional) dynamic microphone that provides excellent voice reproduction. Its spherical grille is a very effective wind and pop filter which is especially good when used for close-up vocal miking. This microphone is highly suited for speech or music pickup in schools, churches, and meeting rooms. Its unidirectional polar pattern greatly reduces feedback problems, permitting operation closer than usual to loudspeakers without the annoying squeal or howl caused by feedback.

  • Controlled low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup
  • Symmetrical cardioid pickup pattern minimizes feedback
  • Spherical grille provides effective filtering out of breath noise and popping when used for close-up vocals, and of wind noise when used outdoors
  • Neodymium magnet for high signal-to-noise ratio
  • Shock-mounted cartridge for quiet operation and low stand/handling noise
  • Lockable ON/OFF switch
  • Dual impedance selectable by internal socket
  • Break-resistant, slip-in swivel adapter for stand-mounted use
  • Three-pin professional audio (XLR) connector
  • Tough, steel-mesh grille resists wear from constant use and handling; die-cast handle
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 588SDX
Product Name Ball-type, Dual-impedance Cardioid Dynamic Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details