Visual Sound, Inc. Three-Way Screen Channel System for Large Theater Environments 5674

Description
JBL Professional The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5674 is intended for tri-amplified use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5674. Three-way system design for maximum output with minimum distortion Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion Midrange pattern control for increased direct vs. reverberant energy Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability Flat-front design for easy baffle wall installation Fully adjustable horn bracket for precise directional control
Description
JBL Professional The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5674 is intended for tri-amplified use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5674. Three-way system design for maximum output with minimum distortion Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion Midrange pattern control for increased direct vs. reverberant energy Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability Flat-front design for easy baffle wall installation Fully adjustable horn bracket for precise directional control

Suppliers

Company
Product
Description
Supplier Links
Three-Way Screen Channel System for Large Theater Environments - 5674 - Visual Sound, Inc.
Broomall, PA, USA
Three-Way Screen Channel System for Large Theater Environments
5674
Three-Way Screen Channel System for Large Theater Environments 5674
JBL Professional The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5674 is intended for tri-amplified use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5674. Three-way system design for maximum output with minimum distortion Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion Midrange pattern control for increased direct vs. reverberant energy Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability Flat-front design for easy baffle wall installation Fully adjustable horn bracket for precise directional control

JBL Professional

The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5674 is intended for tri-amplified use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5674.

  • Three-way system design for maximum output with minimum distortion
  • Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion
  • Midrange pattern control for increased direct vs. reverberant energy
  • Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability
  • Flat-front design for easy baffle wall installation
  • Fully adjustable horn bracket for precise directional control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 5674
Product Name Three-Way Screen Channel System for Large Theater Environments
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
V-Mini 2.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details