Visual Sound, Inc. Three-Way Screen Channel System for Mid-Sized Theaters 5672

Description
JBL Professional The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5672 is intended for tri-ampli- fied use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5672. Three-way system design for maximum output with minimum distortion Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion Midrange pattern control for increased direct vs. reverberant energy Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability Flat-front design for easy baffle wall installation Fully adjustable horn bracket for precise directional control
Description
JBL Professional The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5672 is intended for tri-ampli- fied use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5672. Three-way system design for maximum output with minimum distortion Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion Midrange pattern control for increased direct vs. reverberant energy Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability Flat-front design for easy baffle wall installation Fully adjustable horn bracket for precise directional control

Suppliers

Company
Product
Description
Supplier Links
Three-Way Screen Channel System for Mid-Sized Theaters - 5672 - Visual Sound, Inc.
Broomall, PA, USA
Three-Way Screen Channel System for Mid-Sized Theaters
5672
Three-Way Screen Channel System for Mid-Sized Theaters 5672
JBL Professional The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5672 is intended for tri-ampli- fied use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5672. Three-way system design for maximum output with minimum distortion Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion Midrange pattern control for increased direct vs. reverberant energy Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability Flat-front design for easy baffle wall installation Fully adjustable horn bracket for precise directional control

JBL Professional

The 5000 Cinema Systems feature true three-way system design, with each section fully optimized for its specific frequency range. The 5000 Series Screen Channel systems are intended for tri-amplified use, utilizing JBL's DSC digital system controllers for crossover, signal alignment, and equalization. Factory pre-set tunings for these systems, stored in the system controller take the guesswork out of obtaining optimum performance. The 5672 is intended for tri-ampli- fied use, utilizing JBL's DSC family of digital controllers. Crossover, signal alignment, and equalization can be accomplished using three channels of digital signal control, using factory pre-set tunings, for optimum performance from the 5672.

  • Three-way system design for maximum output with minimum distortion
  • Optimized Aperture Bi-Radial® and driver technology for ultra-low distortion
  • Midrange pattern control for increased direct vs. reverberant energy
  • Vented Gap Cooled (VGC™) LF transducer(s) for maximum output and reliability
  • Flat-front design for easy baffle wall installation
  • Fully adjustable horn bracket for precise directional control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 5672
Product Name Three-Way Screen Channel System for Mid-Sized Theaters
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
GQ Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 106 dB
Size 0.25 inch (6 mm)
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details