Visual Sound, Inc. Classic Unisphere Vocal Microphone 565SD-LC

Description
Shure Incorporated The predecessor to the SM58®, The 565SD-LC Classic Unisphere® Vocal Microphone (Cable Not Included) is a dual-impedance, unidirectional dynamic microphone famous for its spot on the Woodstock stage. It features highly effective wind and "pop" filter for vocals and a durable, wire-mesh front grille. Shipped connected for low-impedance operation, the 565SD-LC provides excellent vocal or speech reproduction onstage, and can also be used with public address systems. Versatile, high-quality microphone with sound characteristics similar to the SM58® Selectable dual-impedance operation Silent magnetic reed on/off switch with lock-on option Cardioid dynamic Frequency response: 50 to 15,000 Hz
Description
Shure Incorporated The predecessor to the SM58®, The 565SD-LC Classic Unisphere® Vocal Microphone (Cable Not Included) is a dual-impedance, unidirectional dynamic microphone famous for its spot on the Woodstock stage. It features highly effective wind and "pop" filter for vocals and a durable, wire-mesh front grille. Shipped connected for low-impedance operation, the 565SD-LC provides excellent vocal or speech reproduction onstage, and can also be used with public address systems. Versatile, high-quality microphone with sound characteristics similar to the SM58® Selectable dual-impedance operation Silent magnetic reed on/off switch with lock-on option Cardioid dynamic Frequency response: 50 to 15,000 Hz

Suppliers

Company
Product
Description
Supplier Links
Classic Unisphere Vocal Microphone - 565SD-LC - Visual Sound, Inc.
Broomall, PA, USA
Classic Unisphere Vocal Microphone
565SD-LC
Classic Unisphere Vocal Microphone 565SD-LC
Shure Incorporated The predecessor to the SM58®, The 565SD-LC Classic Unisphere® Vocal Microphone (Cable Not Included) is a dual-impedance, unidirectional dynamic microphone famous for its spot on the Woodstock stage. It features highly effective wind and "pop" filter for vocals and a durable, wire-mesh front grille. Shipped connected for low-impedance operation, the 565SD-LC provides excellent vocal or speech reproduction onstage, and can also be used with public address systems. Versatile, high-quality microphone with sound characteristics similar to the SM58® Selectable dual-impedance operation Silent magnetic reed on/off switch with lock-on option Cardioid dynamic Frequency response: 50 to 15,000 Hz

Shure Incorporated

The predecessor to the SM58®, The 565SD-LC Classic Unisphere® Vocal Microphone (Cable Not Included) is a dual-impedance, unidirectional dynamic microphone famous for its spot on the Woodstock stage.
It features highly effective wind and "pop" filter for vocals and a durable, wire-mesh front grille. Shipped connected for low-impedance operation, the 565SD-LC provides excellent vocal or speech reproduction onstage, and can also be used with public address systems.

  • Versatile, high-quality microphone with sound characteristics similar to the SM58®
  • Selectable dual-impedance operation
  • Silent magnetic reed on/off switch with lock-on option
  • Cardioid dynamic
  • Frequency response: 50 to 15,000 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 565SD-LC
Product Name Classic Unisphere Vocal Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers