Visual Sound, Inc. Classic Unisphere® Vocal Microphone (Includes 25' XLR-to-XLR Cable) 565SD-CN

Description
Shure Incorporated The predecessor to the SM58®, The 565SD Classic Unisphere® Vocal Microphone is a dual-impedance, unidirectional dynamic microphone famous for its spot on the Woodstock stage. It features highly effective wind and "pop" filter for vocals and a durable, wire-mesh front grille. Shipped connected for low-impedance operation, the 565SD provides excellent vocal or speech reproduction onstage, and can also be used with public address systems. Versatile, high-quality microphone with sound characteristics similar to the SM58® Selectable dual-impedance operation Silent magnetic reed on/off switch with lock-on option Cardioid dynamic Frequency response: 50 to 15,000 Hz
Description
Shure Incorporated The predecessor to the SM58®, The 565SD Classic Unisphere® Vocal Microphone is a dual-impedance, unidirectional dynamic microphone famous for its spot on the Woodstock stage. It features highly effective wind and "pop" filter for vocals and a durable, wire-mesh front grille. Shipped connected for low-impedance operation, the 565SD provides excellent vocal or speech reproduction onstage, and can also be used with public address systems. Versatile, high-quality microphone with sound characteristics similar to the SM58® Selectable dual-impedance operation Silent magnetic reed on/off switch with lock-on option Cardioid dynamic Frequency response: 50 to 15,000 Hz

Suppliers

Company
Product
Description
Supplier Links
Classic Unisphere® Vocal Microphone (Includes 25' XLR-to-XLR Cable) - 565SD-CN - Visual Sound, Inc.
Broomall, PA, USA
Classic Unisphere® Vocal Microphone (Includes 25' XLR-to-XLR Cable)
565SD-CN
Classic Unisphere® Vocal Microphone (Includes 25' XLR-to-XLR Cable) 565SD-CN
Shure Incorporated The predecessor to the SM58®, The 565SD Classic Unisphere® Vocal Microphone is a dual-impedance, unidirectional dynamic microphone famous for its spot on the Woodstock stage. It features highly effective wind and "pop" filter for vocals and a durable, wire-mesh front grille. Shipped connected for low-impedance operation, the 565SD provides excellent vocal or speech reproduction onstage, and can also be used with public address systems. Versatile, high-quality microphone with sound characteristics similar to the SM58® Selectable dual-impedance operation Silent magnetic reed on/off switch with lock-on option Cardioid dynamic Frequency response: 50 to 15,000 Hz

Shure Incorporated

The predecessor to the SM58®, The 565SD Classic Unisphere® Vocal Microphone is a dual-impedance, unidirectional dynamic microphone famous for its spot on the Woodstock stage.
It features highly effective wind and "pop" filter for vocals and a durable, wire-mesh front grille. Shipped connected for low-impedance operation, the 565SD provides excellent vocal or speech reproduction onstage, and can also be used with public address systems.

  • Versatile, high-quality microphone with sound characteristics similar to the SM58®
  • Selectable dual-impedance operation
  • Silent magnetic reed on/off switch with lock-on option
  • Cardioid dynamic
  • Frequency response: 50 to 15,000 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 565SD-CN
Product Name Classic Unisphere® Vocal Microphone (Includes 25' XLR-to-XLR Cable)
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Parlé microphones, SCX Compatible Devices - Parlé TCM-1 Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details