Visual Sound, Inc. Low-impedance Omnidirectional Dynamic Microphone 561

Description
Shure Incorporated Omnidirectional Dynamic Microphone, Low Z, for Gooseneck Mounting The 561 is an omnidirectional, low-impedance dynamic microphone designed for use on a stand or flexible gooseneck. Its smooth frequency response is tailored for optimum speech intelligibility, making it ideal for language labs, paging applications, and base station communications. The 561 is also suitable for use as a talk-back or cuing microphone in TV, film, and recording studios. Frequency response tailored for speech applications, with bass rolloff and mid-range "presence" rise Omnidirectional pickup pattern Low impedance; long lengths of cable can be used without affecting microphone response or level Shock-mounted cartridge for reduced stand and handling noise Rugged die - cast aluminum construction Lockable stainless steel mesh grille Optional gooseneck and mounting flange
Description
Shure Incorporated Omnidirectional Dynamic Microphone, Low Z, for Gooseneck Mounting The 561 is an omnidirectional, low-impedance dynamic microphone designed for use on a stand or flexible gooseneck. Its smooth frequency response is tailored for optimum speech intelligibility, making it ideal for language labs, paging applications, and base station communications. The 561 is also suitable for use as a talk-back or cuing microphone in TV, film, and recording studios. Frequency response tailored for speech applications, with bass rolloff and mid-range "presence" rise Omnidirectional pickup pattern Low impedance; long lengths of cable can be used without affecting microphone response or level Shock-mounted cartridge for reduced stand and handling noise Rugged die - cast aluminum construction Lockable stainless steel mesh grille Optional gooseneck and mounting flange

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Low-impedance Omnidirectional Dynamic Microphone
561
Low-impedance Omnidirectional Dynamic Microphone 561
Shure Incorporated Omnidirectional Dynamic Microphone, Low Z, for Gooseneck Mounting The 561 is an omnidirectional, low-impedance dynamic microphone designed for use on a stand or flexible gooseneck. Its smooth frequency response is tailored for optimum speech intelligibility, making it ideal for language labs, paging applications, and base station communications. The 561 is also suitable for use as a talk-back or cuing microphone in TV, film, and recording studios. Frequency response tailored for speech applications, with bass rolloff and mid-range "presence" rise Omnidirectional pickup pattern Low impedance; long lengths of cable can be used without affecting microphone response or level Shock-mounted cartridge for reduced stand and handling noise Rugged die - cast aluminum construction Lockable stainless steel mesh grille Optional gooseneck and mounting flange

Shure Incorporated

Omnidirectional Dynamic Microphone, Low Z, for Gooseneck Mounting

The 561 is an omnidirectional, low-impedance dynamic microphone designed for use on a stand or flexible gooseneck. Its smooth frequency response is tailored for optimum speech intelligibility, making it ideal for language labs, paging applications, and base station communications. The 561 is also suitable for use as a talk-back or cuing microphone in TV, film, and recording studios.

  • Frequency response tailored for speech applications, with bass rolloff and mid-range "presence" rise
  • Omnidirectional pickup pattern
  • Low impedance; long lengths of cable can be used without affecting microphone response or level
  • Shock-mounted cartridge for reduced stand and handling noise
  • Rugged die - cast aluminum construction
  • Lockable stainless steel mesh grille
  • Optional gooseneck and mounting flange
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 561
Product Name Low-impedance Omnidirectional Dynamic Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details