Visual Sound, Inc. InTouch20 Secure Tablet Locker 55447

Description
Spectrum Industries Educators are finding new and exciting uses for iPad®, eReader, and tablet technology in classrooms. However, they are being overwhelmed trying to organize the tablets. Just imagine at the end of a class when eager students with backpack and books in hand are rushing to get to their next class. As they stream past, they pile tablets on a table. How much time does a teacher have to account for all tablets and still be ready for the next class? Spectrum Industries has developed the InTouch20 Secure Tablet Locker as the most effective organization device designed for tablets. When classroom storage areas are at a premium, the IT20 uses half the counter space as other storage devices with a two-up design - two shelves, each nesting a row of ten tablets. With student safety in mind, the tablet charge cords are accessible in the storage bay while the power outlets are in a separate bay. The superior cord management of the IT20 makes it very easy to remove and replace tablets. Once the tablets are in the IT20, rest assured that the custom double-bolt lock keeps tablets secure. The IT20 even has a syncing option so that teachers can easily restore tablets to their original state without affecting network bandwidth. Now imagine those same students streaming past and placing the tablets in the numbered slots of the IT20. All tablets accounted for at a glance. The IT20 is the complete organization solution for all your tablet needs.
Description
Spectrum Industries Educators are finding new and exciting uses for iPad®, eReader, and tablet technology in classrooms. However, they are being overwhelmed trying to organize the tablets. Just imagine at the end of a class when eager students with backpack and books in hand are rushing to get to their next class. As they stream past, they pile tablets on a table. How much time does a teacher have to account for all tablets and still be ready for the next class? Spectrum Industries has developed the InTouch20 Secure Tablet Locker as the most effective organization device designed for tablets. When classroom storage areas are at a premium, the IT20 uses half the counter space as other storage devices with a two-up design - two shelves, each nesting a row of ten tablets. With student safety in mind, the tablet charge cords are accessible in the storage bay while the power outlets are in a separate bay. The superior cord management of the IT20 makes it very easy to remove and replace tablets. Once the tablets are in the IT20, rest assured that the custom double-bolt lock keeps tablets secure. The IT20 even has a syncing option so that teachers can easily restore tablets to their original state without affecting network bandwidth. Now imagine those same students streaming past and placing the tablets in the numbered slots of the IT20. All tablets accounted for at a glance. The IT20 is the complete organization solution for all your tablet needs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
InTouch20 Secure Tablet Locker
55447
InTouch20 Secure Tablet Locker 55447
Spectrum Industries Educators are finding new and exciting uses for iPad®, eReader, and tablet technology in classrooms. However, they are being overwhelmed trying to organize the tablets. Just imagine at the end of a class when eager students with backpack and books in hand are rushing to get to their next class. As they stream past, they pile tablets on a table. How much time does a teacher have to account for all tablets and still be ready for the next class? Spectrum Industries has developed the InTouch20 Secure Tablet Locker as the most effective organization device designed for tablets. When classroom storage areas are at a premium, the IT20 uses half the counter space as other storage devices with a two-up design - two shelves, each nesting a row of ten tablets. With student safety in mind, the tablet charge cords are accessible in the storage bay while the power outlets are in a separate bay. The superior cord management of the IT20 makes it very easy to remove and replace tablets. Once the tablets are in the IT20, rest assured that the custom double-bolt lock keeps tablets secure. The IT20 even has a syncing option so that teachers can easily restore tablets to their original state without affecting network bandwidth. Now imagine those same students streaming past and placing the tablets in the numbered slots of the IT20. All tablets accounted for at a glance. The IT20 is the complete organization solution for all your tablet needs.

Spectrum Industries

Educators are finding new and exciting uses for iPad®, eReader, and tablet technology in classrooms. However, they are being overwhelmed trying to organize the tablets. Just imagine at the end of a class when eager students with backpack and books in hand are rushing to get to their next class. As they stream past, they pile tablets on a table. How much time does a teacher have to account for all tablets and still be ready for the next class? Spectrum Industries has developed the InTouch20 Secure Tablet Locker as the most effective organization device designed for tablets. When classroom storage areas are at a premium, the IT20 uses half the counter space as other storage devices with a two-up design - two shelves, each nesting a row of ten tablets. With student safety in mind, the tablet charge cords are accessible in the storage bay while the power outlets are in a separate bay. The superior cord management of the IT20 makes it very easy to remove and replace tablets. Once the tablets are in the IT20, rest assured that the custom double-bolt lock keeps tablets secure. The IT20 even has a syncing option so that teachers can easily restore tablets to their original state without affecting network bandwidth. Now imagine those same students streaming past and placing the tablets in the numbered slots of the IT20. All tablets accounted for at a glance. The IT20 is the complete organization solution for all your tablet needs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55447
Product Name InTouch20 Secure Tablet Locker
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Elevatek Workbench Cantilever (Stationary), Manual, Laminated Wood (48
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
Worktops - 1357361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Vertical Laminar Flow Workstation - AC632TLF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details