Visual Sound, Inc. mLT30 Mini Laptop Cart w/ Wire Management Trays & Rear Door installed 55318

Description
Spectrum Industries Development of new technology is putting amazing power, speed, and functionality into an ever shrinking laptop footprint. The emergence of mini-laptops or netbooks provides a whole new level of portability and economy for institutions. While mini-laptop technology in modern educational environments creates new opportunities, it also creates new challenges; storage, re-charging, safety, security, and mobility. This cart is now fully equipped with Wire Management Trays and Locking Rear Door. Three trays per cart, each tray holds blocks and wires. Colors: Wild Cherry/Black and Indigo/Black Accommodates 30 mini-laptops up to 12" in length Each slot measures 12-1/2"d x 4"w x 10"h and holds two mini's Vault-like 16 gauge steel construction Custom 2-point locking mechanism with keyed lock for maximum security Ventilation designed to move heat from cart 5" easy-glide balloon wheels are standard"
Description
Spectrum Industries Development of new technology is putting amazing power, speed, and functionality into an ever shrinking laptop footprint. The emergence of mini-laptops or netbooks provides a whole new level of portability and economy for institutions. While mini-laptop technology in modern educational environments creates new opportunities, it also creates new challenges; storage, re-charging, safety, security, and mobility. This cart is now fully equipped with Wire Management Trays and Locking Rear Door. Three trays per cart, each tray holds blocks and wires. Colors: Wild Cherry/Black and Indigo/Black Accommodates 30 mini-laptops up to 12" in length Each slot measures 12-1/2"d x 4"w x 10"h and holds two mini's Vault-like 16 gauge steel construction Custom 2-point locking mechanism with keyed lock for maximum security Ventilation designed to move heat from cart 5" easy-glide balloon wheels are standard"

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
mLT30 Mini Laptop Cart w/ Wire Management Trays & Rear Door installed
55318
mLT30 Mini Laptop Cart w/ Wire Management Trays & Rear Door installed 55318
Spectrum Industries Development of new technology is putting amazing power, speed, and functionality into an ever shrinking laptop footprint. The emergence of mini-laptops or netbooks provides a whole new level of portability and economy for institutions. While mini-laptop technology in modern educational environments creates new opportunities, it also creates new challenges; storage, re-charging, safety, security, and mobility. This cart is now fully equipped with Wire Management Trays and Locking Rear Door. Three trays per cart, each tray holds blocks and wires. Colors: Wild Cherry/Black and Indigo/Black Accommodates 30 mini-laptops up to 12" in length Each slot measures 12-1/2"d x 4"w x 10"h and holds two mini's Vault-like 16 gauge steel construction Custom 2-point locking mechanism with keyed lock for maximum security Ventilation designed to move heat from cart 5" easy-glide balloon wheels are standard"

Spectrum Industries

Development of new technology is putting amazing power, speed, and functionality into an ever shrinking laptop footprint. The emergence of mini-laptops or netbooks provides a whole new level of portability and economy for institutions. While mini-laptop technology in modern educational environments creates new opportunities, it also creates new challenges; storage, re-charging, safety, security, and mobility. This cart is now fully equipped with Wire Management Trays and Locking Rear Door. Three trays per cart, each tray holds blocks and wires.

  • Colors: Wild Cherry/Black and Indigo/Black
  • Accommodates 30 mini-laptops up to 12" in length
  • Each slot measures 12-1/2"d x 4"w x 10"h and holds two mini's
  • Vault-like 16 gauge steel construction
  • Custom 2-point locking mechanism with keyed lock for maximum security
  • Ventilation designed to move heat from cart
  • 5" easy-glide balloon wheels are standard"
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55318
Product Name mLT30 Mini Laptop Cart w/ Wire Management Trays & Rear Door installed
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 8386416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Heavy duty storage bench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Endocavity Ultrasound Probe Workstation - ACVP50 - AirClean Systems
Specs
Type Cleanroom
Length 12.0 inch (305 mm)
Width 16.0 inch (406.40 mm)
View Details
Workbenches (WS/EW) - LG2201C - Rousseau Metal Inc.
Specs
Length 34.0 inch (864 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details