Visual Sound, Inc. Cable Table 60x30-Gray 55280

Description
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 60"w x 30". Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.
Description
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 60"w x 30". Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cable Table 60x30-Gray
55280
Cable Table 60x30-Gray 55280
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 60"w x 30". Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.

Balt

Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou...

Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours.

  • Adjustable in height from 23" to 29" in 1" increments, measures 60"w x 30".
  • Features a built-in continuous cable management tray.
  • H-leg base and 10-gauge apron provide maximum stability.
  • Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability.
  • Ships in 48 hours.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55280
Product Name Cable Table 60x30-Gray
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tekzone hutches - TZ-C010P - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 36.0 inch (914.40 mm)
Height 24.0 inch (610 mm)
View Details
Workbenches - 2848950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 29.5 inch (750 mm)
Capacity 1764 lbs (800 kg)
View Details
Low Oxygen Culture System - OxyGenie - Baker
Specs
Type Cleanroom
Length 11.8 inch (300 mm)
Width 15.4 inch (391.16 mm)
View Details