Visual Sound, Inc. XLT24 Laptop Cart Swivel & Rigid Caster 55214

Description
Spectrum Industries Has the purchase of long life batteries required more space for your laptops? The xLT Laptop Carts have more dedicated space for laptops using thicker long-life batteries. As found in the LT line of laptop carts, the xLT carts features laptop trays that smoothly slide out - not only for ease of use but also to reduce wear and tear on laptops. To accommodate for larger batteries there is a full 3" between trays to ensure clearance when the laptop trays are pulled out. Find the room you need with the xLT laptop carts! Color Selection: Wild Cherry/Black, Indigo Organix/Dark Gray Extra large laptop slots for oversized extended life batteries up to 3" thick 24 laptop trays with 3" spacing Pull out from the front and back, providing convenient access to laptops and cables Conveniently located power strip with 15-amp breaker and reset button provides effective charging Double-bolt, keyed locking front and rear doors provides security and easy access One seven-outlet insured power strip with surge-protector and 12' cord for additional peripherals Electrical system consists of UL-certified components 15' retractable 15-amp power cord reel provides quick and easy power access 2" grommet on worksurface and base panel provides cord access
Description
Spectrum Industries Has the purchase of long life batteries required more space for your laptops? The xLT Laptop Carts have more dedicated space for laptops using thicker long-life batteries. As found in the LT line of laptop carts, the xLT carts features laptop trays that smoothly slide out - not only for ease of use but also to reduce wear and tear on laptops. To accommodate for larger batteries there is a full 3" between trays to ensure clearance when the laptop trays are pulled out. Find the room you need with the xLT laptop carts! Color Selection: Wild Cherry/Black, Indigo Organix/Dark Gray Extra large laptop slots for oversized extended life batteries up to 3" thick 24 laptop trays with 3" spacing Pull out from the front and back, providing convenient access to laptops and cables Conveniently located power strip with 15-amp breaker and reset button provides effective charging Double-bolt, keyed locking front and rear doors provides security and easy access One seven-outlet insured power strip with surge-protector and 12' cord for additional peripherals Electrical system consists of UL-certified components 15' retractable 15-amp power cord reel provides quick and easy power access 2" grommet on worksurface and base panel provides cord access

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
XLT24 Laptop Cart Swivel & Rigid Caster
55214
XLT24 Laptop Cart Swivel & Rigid Caster 55214
Spectrum Industries Has the purchase of long life batteries required more space for your laptops? The xLT Laptop Carts have more dedicated space for laptops using thicker long-life batteries. As found in the LT line of laptop carts, the xLT carts features laptop trays that smoothly slide out - not only for ease of use but also to reduce wear and tear on laptops. To accommodate for larger batteries there is a full 3" between trays to ensure clearance when the laptop trays are pulled out. Find the room you need with the xLT laptop carts! Color Selection: Wild Cherry/Black, Indigo Organix/Dark Gray Extra large laptop slots for oversized extended life batteries up to 3" thick 24 laptop trays with 3" spacing Pull out from the front and back, providing convenient access to laptops and cables Conveniently located power strip with 15-amp breaker and reset button provides effective charging Double-bolt, keyed locking front and rear doors provides security and easy access One seven-outlet insured power strip with surge-protector and 12' cord for additional peripherals Electrical system consists of UL-certified components 15' retractable 15-amp power cord reel provides quick and easy power access 2" grommet on worksurface and base panel provides cord access

Spectrum Industries

Has the purchase of long life batteries required more space for your laptops? The xLT Laptop Carts have more dedicated space for laptops using thicker long-life batteries. As found in the LT line of laptop carts, the xLT carts features laptop trays that smoothly slide out - not only for ease of use but also to reduce wear and tear on laptops. To accommodate for larger batteries there is a full 3" between trays to ensure clearance when the laptop trays are pulled out. Find the room you need with the xLT laptop carts!

  • Color Selection: Wild Cherry/Black, Indigo Organix/Dark Gray
  • Extra large laptop slots for oversized extended life batteries up to 3" thick
  • 24 laptop trays with 3" spacing
  • Pull out from the front and back, providing convenient access to laptops and cables
  • Conveniently located power strip with 15-amp breaker and reset button provides effective charging
  • Double-bolt, keyed locking front and rear doors provides security and easy access
  • One seven-outlet insured power strip with surge-protector and 12' cord for additional peripherals
  • Electrical system consists of UL-certified components
  • 15' retractable 15-amp power cord reel provides quick and easy power access
  • 2" grommet on worksurface and base panel provides cord access
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 55214
Product Name XLT24 Laptop Cart Swivel & Rigid Caster
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC632LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Elevatek Workbench Centered (Mobile), Electric, Plastic Laminated (60
Specs
Length 42.0 inch (1067 mm)
Width 60.0 inch (1524.00 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details