Visual Sound, Inc. 55" LED Backlit LCD Display 550EXN

Description
Samsung Electronics America, Inc. LED Backlight Samsung's large format displays use LED as a backlight which make them a more environmentally friendly display option. Halogen and mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays, Samsung's EX-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LCD LED commercial displays provide a new era of elegance and efficiency. The 550EXn has an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. Full HD Images The 550EXn is designed to be adaptable to any public display usage. Featuring Full HD images, expanded digital connectivity and multi-display control, it allows you to create a digital display environment that is always clear and displaying the highest resolution images. High Speed Video with 120 Hz Operating at twice the speed of conventional 60 Hz displays, our 120 Hz displays are ideal for high-speed video and scrolling text, delivering advertising and information with complete clarity and seamless speed. LED Backlight Full HD Images Ultra-Slim, Ultra-Light High Speed Video with 120 Hz
Description
Samsung Electronics America, Inc. LED Backlight Samsung's large format displays use LED as a backlight which make them a more environmentally friendly display option. Halogen and mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays, Samsung's EX-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LCD LED commercial displays provide a new era of elegance and efficiency. The 550EXn has an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. Full HD Images The 550EXn is designed to be adaptable to any public display usage. Featuring Full HD images, expanded digital connectivity and multi-display control, it allows you to create a digital display environment that is always clear and displaying the highest resolution images. High Speed Video with 120 Hz Operating at twice the speed of conventional 60 Hz displays, our 120 Hz displays are ideal for high-speed video and scrolling text, delivering advertising and information with complete clarity and seamless speed. LED Backlight Full HD Images Ultra-Slim, Ultra-Light High Speed Video with 120 Hz

Suppliers

Company
Product
Description
Supplier Links
55
Broomall, PA, USA
55" LED Backlit LCD Display
550EXN
55" LED Backlit LCD Display 550EXN
Samsung Electronics America, Inc. LED Backlight Samsung's large format displays use LED as a backlight which make them a more environmentally friendly display option. Halogen and mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays, Samsung's EX-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LCD LED commercial displays provide a new era of elegance and efficiency. The 550EXn has an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. Full HD Images The 550EXn is designed to be adaptable to any public display usage. Featuring Full HD images, expanded digital connectivity and multi-display control, it allows you to create a digital display environment that is always clear and displaying the highest resolution images. High Speed Video with 120 Hz Operating at twice the speed of conventional 60 Hz displays, our 120 Hz displays are ideal for high-speed video and scrolling text, delivering advertising and information with complete clarity and seamless speed. LED Backlight Full HD Images Ultra-Slim, Ultra-Light High Speed Video with 120 Hz

Samsung Electronics America, Inc.

LED Backlight Samsung's large format displays use LED as a backlight which make them a more environmentally friendly display option. Halogen and mercury free and using 30 % to 50 % less power than conventional CCFL backlit displays, Samsung's EX-Series are a greener way to get your message across. Ultra-Slim, Ultra-Light The ultra-slim, ultra-light design of the Samsung LCD LED commercial displays provide a new era of elegance and efficiency. The 550EXn has an ultra-slim style that effortlessly draws your eyes to the screen and its ultra-light design enables easier installation and maintenance. It's a high-impact display that saves space with style. Full HD Images The 550EXn is designed to be adaptable to any public display usage. Featuring Full HD images, expanded digital connectivity and multi-display control, it allows you to create a digital display environment that is always clear and displaying the highest resolution images. High Speed Video with 120 Hz Operating at twice the speed of conventional 60 Hz displays, our 120 Hz displays are ideal for high-speed video and scrolling text, delivering advertising and information with complete clarity and seamless speed.

  • LED Backlight
  • Full HD Images
  • Ultra-Slim, Ultra-Light
  • High Speed Video with 120 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number 550EXN
Product Name 55" LED Backlit LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204638 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details