Visual Sound, Inc. LCD display 550EX

Description
Samsung Electronics America, Inc. Samsung EX-series professional LCD displays (400EX, 400EXn, 460EX, 460EXn, 550EX, 550EXn) are an incredible 1.6" thin. They're the thinnest, lightest 40", 46" and 55" professional LCD displays from Samsung, thanks to LED backlight technology. LED is also more energy-efficient, consuming 30 % - 50 % less energy than a similarly sized CCFL backlight display. A 120 Hz panel refresh rate enables sharp scrolling type, while 10,000:1 dynamic contrast ratio delivers deeper, more dramatic dark tones and brighter, more striking light tones.
Description
Samsung Electronics America, Inc. Samsung EX-series professional LCD displays (400EX, 400EXn, 460EX, 460EXn, 550EX, 550EXn) are an incredible 1.6" thin. They're the thinnest, lightest 40", 46" and 55" professional LCD displays from Samsung, thanks to LED backlight technology. LED is also more energy-efficient, consuming 30 % - 50 % less energy than a similarly sized CCFL backlight display. A 120 Hz panel refresh rate enables sharp scrolling type, while 10,000:1 dynamic contrast ratio delivers deeper, more dramatic dark tones and brighter, more striking light tones.

Suppliers

Company
Product
Description
Supplier Links
LCD display - 550EX - Visual Sound, Inc.
Broomall, PA, USA
LCD display
550EX
LCD display 550EX
Samsung Electronics America, Inc. Samsung EX-series professional LCD displays (400EX, 400EXn, 460EX, 460EXn, 550EX, 550EXn) are an incredible 1.6" thin. They're the thinnest, lightest 40", 46" and 55" professional LCD displays from Samsung, thanks to LED backlight technology. LED is also more energy-efficient, consuming 30 % - 50 % less energy than a similarly sized CCFL backlight display. A 120 Hz panel refresh rate enables sharp scrolling type, while 10,000:1 dynamic contrast ratio delivers deeper, more dramatic dark tones and brighter, more striking light tones.

Samsung Electronics America, Inc.

Samsung EX-series professional LCD displays (400EX, 400EXn, 460EX, 460EXn, 550EX, 550EXn) are an incredible 1.6" thin. They're the thinnest, lightest 40", 46" and 55" professional LCD displays from Samsung, thanks to LED backlight technology. LED is also more energy-efficient, consuming 30 % - 50 % less energy than a similarly sized CCFL backlight display. A 120 Hz panel refresh rate enables sharp scrolling type, while 10,000:1 dynamic contrast ratio delivers deeper, more dramatic dark tones and brighter, more striking light tones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number 550EX
Product Name LCD display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543614 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
21
Specs
Color Color
Input Types DVI; RGB
Screen Resolution 2048 x 1536
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details