Visual Sound, Inc. Cable Table 48x30-Gray 54980

Description
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 48"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.
Description
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 48"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cable Table 48x30-Gray
54980
Cable Table 48x30-Gray 54980
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 48"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.

Balt

Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou...

Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours.

  • Adjustable in height from 23" to 29" in 1" increments, measures 48"w x 30"d
  • Features a built-in continuous cable management tray.
  • H-leg base and 10-gauge apron provide maximum stability.
  • Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability.
  • Ships in 48 hours.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 54980
Product Name Cable Table 48x30-Gray
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
Compact Cell Culture Workstation - InvivO2 300 - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details