Visual Sound, Inc. Training Table 60x24 53480

Description
Balt Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge... Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Optional 3" casters and CPU holder sold separately. Adjustable in height from 23" to 29" in 1" increments. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. 3" casters and CPU holder sold separately.
Description
Balt Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge... Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Optional 3" casters and CPU holder sold separately. Adjustable in height from 23" to 29" in 1" increments. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. 3" casters and CPU holder sold separately.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Training Table 60x24
53480
Training Table 60x24 53480
Balt Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge... Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Optional 3" casters and CPU holder sold separately. Adjustable in height from 23" to 29" in 1" increments. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. 3" casters and CPU holder sold separately.

Balt

Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge...

Balt's foldable training tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Optional 3" casters and CPU holder sold separately.

  • Adjustable in height from 23" to 29" in 1" increments.
  • H-leg base and 10-gauge apron provide maximum stability.
  • Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability.
  • 3" casters and CPU holder sold separately.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 53480
Product Name Training Table 60x24
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC624DB - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Elevatek Workstation Cantilever (Stationary), Electric, Resistant PVC Plastic Laminated (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Height 83.0 to 99.0 inch (2108 to 2515 mm)
View Details
ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details