Visual Sound, Inc. Dynamic Communication Microphone 527B

Description
Shure Incorporated Omnidirectional Dynamic Microphone, Handheld, Low Z, Push-to-Talk Switch The 527B microphone is an extremely reliable handheld dynamic microphone with an extended low- and high-frequency response particularly suited to ham radio use, mobile FM transmission, and top-quality paging systems. The microphone has a clear, crisp, and natural voice response. It features small size, light weight, and modular construction. The modular construction of the 527B permits ease of field serviceability. The design of the cartridge, switch, and cable makes them easily replaceable. The microphone is wired to prevent lead breakage or crimping. The unit fits naturally and comfortably in the hand and is not affected by heat or humidity. The exclusive ARMO-DUR(REG) case is immune to oil, grease, fumes, salt spray, sun, rust, and corrosion and is outstanding in its ability to withstand mechanical shocks and vibrations. The "Million-Cycle" leaf-type switch is designed to withstand severe operating conditions and constant usage. Extended low- and high-frequency response Highly intelligible voice response Moving coil (dynamic) element ARMO-DUR® case "Million-Cycle" leaf-type switch controlling microphone and external relay or switching circuits Modular construction for easy field service "Lifetime" hang-up button and mounting bracket Long-life neoprene-jacketed coil cord
Description
Shure Incorporated Omnidirectional Dynamic Microphone, Handheld, Low Z, Push-to-Talk Switch The 527B microphone is an extremely reliable handheld dynamic microphone with an extended low- and high-frequency response particularly suited to ham radio use, mobile FM transmission, and top-quality paging systems. The microphone has a clear, crisp, and natural voice response. It features small size, light weight, and modular construction. The modular construction of the 527B permits ease of field serviceability. The design of the cartridge, switch, and cable makes them easily replaceable. The microphone is wired to prevent lead breakage or crimping. The unit fits naturally and comfortably in the hand and is not affected by heat or humidity. The exclusive ARMO-DUR(REG) case is immune to oil, grease, fumes, salt spray, sun, rust, and corrosion and is outstanding in its ability to withstand mechanical shocks and vibrations. The "Million-Cycle" leaf-type switch is designed to withstand severe operating conditions and constant usage. Extended low- and high-frequency response Highly intelligible voice response Moving coil (dynamic) element ARMO-DUR® case "Million-Cycle" leaf-type switch controlling microphone and external relay or switching circuits Modular construction for easy field service "Lifetime" hang-up button and mounting bracket Long-life neoprene-jacketed coil cord

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dynamic Communication Microphone
527B
Dynamic Communication Microphone 527B
Shure Incorporated Omnidirectional Dynamic Microphone, Handheld, Low Z, Push-to-Talk Switch The 527B microphone is an extremely reliable handheld dynamic microphone with an extended low- and high-frequency response particularly suited to ham radio use, mobile FM transmission, and top-quality paging systems. The microphone has a clear, crisp, and natural voice response. It features small size, light weight, and modular construction. The modular construction of the 527B permits ease of field serviceability. The design of the cartridge, switch, and cable makes them easily replaceable. The microphone is wired to prevent lead breakage or crimping. The unit fits naturally and comfortably in the hand and is not affected by heat or humidity. The exclusive ARMO-DUR(REG) case is immune to oil, grease, fumes, salt spray, sun, rust, and corrosion and is outstanding in its ability to withstand mechanical shocks and vibrations. The "Million-Cycle" leaf-type switch is designed to withstand severe operating conditions and constant usage. Extended low- and high-frequency response Highly intelligible voice response Moving coil (dynamic) element ARMO-DUR® case "Million-Cycle" leaf-type switch controlling microphone and external relay or switching circuits Modular construction for easy field service "Lifetime" hang-up button and mounting bracket Long-life neoprene-jacketed coil cord

Shure Incorporated

Omnidirectional Dynamic Microphone, Handheld, Low Z, Push-to-Talk Switch

The 527B microphone is an extremely reliable handheld dynamic microphone with an extended low- and high-frequency response particularly suited to ham radio use, mobile FM transmission, and top-quality paging systems. The microphone has a clear, crisp, and natural voice response. It features small size, light weight, and modular construction. The modular construction of the 527B permits ease of field serviceability. The design of the cartridge, switch, and cable makes them easily replaceable. The microphone is wired to prevent lead breakage or crimping. The unit fits naturally and comfortably in the hand and is not affected by heat or humidity. The exclusive ARMO-DUR(REG) case is immune to oil, grease, fumes, salt spray, sun, rust, and corrosion and is outstanding in its ability to withstand mechanical shocks and vibrations. The "Million-Cycle" leaf-type switch is designed to withstand severe operating conditions and constant usage.

  • Extended low- and high-frequency response
  • Highly intelligible voice response
  • Moving coil (dynamic) element
  • ARMO-DUR® case
  • "Million-Cycle" leaf-type switch controlling microphone and external relay or switching circuits
  • Modular construction for easy field service
  • "Lifetime" hang-up button and mounting bracket
  • Long-life neoprene-jacketed coil cord
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 527B
Product Name Dynamic Communication Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - 2603-CM02M-03S38-MA-5TR-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Thickness / Height 0.0728 inch (1.85 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details