Visual Sound, Inc. Omnidirectional Dynamic Microphone with Volume Control, High Z, "The Green Bullet" for Harmonica 520DX

Description
Shure Incorporated Omnidirectional Dynamic with Volume Control High Z "The Green Bullet" for Harmonica. With its signature green and chrome die-cast casing, the 520DX "Green Bullet" holds a spot in history as the definitive blues harp voice. The 520DX features a volume control knob at the base of the microphone that allows users to make adjustments to suit their needs during live performance. An attached cable with a standard 1/4-inch plug allows the microphone to be connected to a high-impedance device. Contoured to fit perfectly between harmonica and hands, it can also be used for distinct, lo-fi vocals. Volume control knob allows users to adjust the volume to fit each musical situation Rugged, dynamic cartridge with improved response High-impedance, omnidirectional Supplied with 1/4 inch connector Frequency response 100 to 5,000 Hz
Description
Shure Incorporated Omnidirectional Dynamic with Volume Control High Z "The Green Bullet" for Harmonica. With its signature green and chrome die-cast casing, the 520DX "Green Bullet" holds a spot in history as the definitive blues harp voice. The 520DX features a volume control knob at the base of the microphone that allows users to make adjustments to suit their needs during live performance. An attached cable with a standard 1/4-inch plug allows the microphone to be connected to a high-impedance device. Contoured to fit perfectly between harmonica and hands, it can also be used for distinct, lo-fi vocals. Volume control knob allows users to adjust the volume to fit each musical situation Rugged, dynamic cartridge with improved response High-impedance, omnidirectional Supplied with 1/4 inch connector Frequency response 100 to 5,000 Hz

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Omnidirectional Dynamic Microphone with Volume Control, High Z, "The Green Bullet" for Harmonica
520DX
Omnidirectional Dynamic Microphone with Volume Control, High Z, "The Green Bullet" for Harmonica 520DX
Shure Incorporated Omnidirectional Dynamic with Volume Control High Z "The Green Bullet" for Harmonica. With its signature green and chrome die-cast casing, the 520DX "Green Bullet" holds a spot in history as the definitive blues harp voice. The 520DX features a volume control knob at the base of the microphone that allows users to make adjustments to suit their needs during live performance. An attached cable with a standard 1/4-inch plug allows the microphone to be connected to a high-impedance device. Contoured to fit perfectly between harmonica and hands, it can also be used for distinct, lo-fi vocals. Volume control knob allows users to adjust the volume to fit each musical situation Rugged, dynamic cartridge with improved response High-impedance, omnidirectional Supplied with 1/4 inch connector Frequency response 100 to 5,000 Hz

Shure Incorporated

Omnidirectional Dynamic with Volume Control High Z "The Green Bullet" for Harmonica.

With its signature green and chrome die-cast casing, the 520DX "Green Bullet" holds a spot in history as the definitive blues harp voice.
The 520DX features a volume control knob at the base of the microphone that allows users to make adjustments to suit their needs during live performance. An attached cable with a standard 1/4-inch plug allows the microphone to be connected to a high-impedance device. Contoured to fit perfectly between harmonica and hands, it can also be used for distinct, lo-fi vocals.

  • Volume control knob allows users to adjust the volume to fit each musical situation
  • Rugged, dynamic cartridge with improved response
  • High-impedance, omnidirectional
  • Supplied with 1/4 inch connector
  • Frequency response 100 to 5,000 Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 520DX
Product Name Omnidirectional Dynamic Microphone with Volume Control, High Z, "The Green Bullet" for Harmonica
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Dynamic Instrument Microphone - i5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.6 mV/Pa (11031 mV/psi)
View Details