Visual Sound, Inc. UHF Wireless Plug-in Transmitter 51XT

Description
Azden Corporation A frequency-agile UHF plug-in transmitter which converts wired low impedance mics into wireless microphones. The 63-channel user-switchable transmitter features separate Power On/Off (with LED indicator) and Audio Standby switches along with a mic input level control with Peak indicator and a switch that supplies voltage to condenser microphones (Phantom Power). Compatible with Azden UHF receivers, the 51XT is powered by a standard alkaline 9V battery and uses a special lock-down" XLR connector to secure the microphone.
Description
Azden Corporation A frequency-agile UHF plug-in transmitter which converts wired low impedance mics into wireless microphones. The 63-channel user-switchable transmitter features separate Power On/Off (with LED indicator) and Audio Standby switches along with a mic input level control with Peak indicator and a switch that supplies voltage to condenser microphones (Phantom Power). Compatible with Azden UHF receivers, the 51XT is powered by a standard alkaline 9V battery and uses a special lock-down" XLR connector to secure the microphone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UHF Wireless Plug-in Transmitter
51XT
UHF Wireless Plug-in Transmitter 51XT
Azden Corporation A frequency-agile UHF plug-in transmitter which converts wired low impedance mics into wireless microphones. The 63-channel user-switchable transmitter features separate Power On/Off (with LED indicator) and Audio Standby switches along with a mic input level control with Peak indicator and a switch that supplies voltage to condenser microphones (Phantom Power). Compatible with Azden UHF receivers, the 51XT is powered by a standard alkaline 9V battery and uses a special lock-down" XLR connector to secure the microphone.

Azden Corporation

A frequency-agile UHF plug-in transmitter which converts wired low impedance mics into wireless microphones. The 63-channel user-switchable transmitter features separate Power On/Off (with LED indicator) and Audio Standby switches along with a mic input level control with Peak indicator and a switch that supplies voltage to condenser microphones (Phantom Power). Compatible with Azden UHF receivers, the 51XT is powered by a standard alkaline 9V battery and uses a special lock-down" XLR connector to secure the microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 51XT
Product Name UHF Wireless Plug-in Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details