Visual Sound, Inc. Low Impedance Dynamic Cardioid Microphone, with 3-Inch Dia Mounting flange and Gooseneck Mount 515SBG-18X

Description
Shure Incorporated Cardioid Dynamic, Low Z, Attached 18½ Gooseneck, Push-to-Talk Switch, with A13HD Flange The Shure Model 515SBG-18X is a low-impedance dynamic microphone designed to be mounted on a flexible gooseneck or a fixed pipe. Optimized frequency response and a unidirectional (cardioid) pickup pattern makes it ideal for language labs, paging applications, and base station communications. It is also recommended for use as a talkback or cuing microphone in TV, film, and recording studios. Because of its low impedance, this microphone retains its level and response characteristics even when long lengths of cable are used. Cardioid pickup pattern symmetrical about axis Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Tough diecast locking grill and handle Built-in push-to-talk button controls microphone circuit and relay or control circuit 18-inch (46 cm) gooseneck Push-to-talk switch Low impedance Comes with A13HD Flange Frequency response optimized for announcing, narration, and paging applications
Description
Shure Incorporated Cardioid Dynamic, Low Z, Attached 18½ Gooseneck, Push-to-Talk Switch, with A13HD Flange The Shure Model 515SBG-18X is a low-impedance dynamic microphone designed to be mounted on a flexible gooseneck or a fixed pipe. Optimized frequency response and a unidirectional (cardioid) pickup pattern makes it ideal for language labs, paging applications, and base station communications. It is also recommended for use as a talkback or cuing microphone in TV, film, and recording studios. Because of its low impedance, this microphone retains its level and response characteristics even when long lengths of cable are used. Cardioid pickup pattern symmetrical about axis Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Tough diecast locking grill and handle Built-in push-to-talk button controls microphone circuit and relay or control circuit 18-inch (46 cm) gooseneck Push-to-talk switch Low impedance Comes with A13HD Flange Frequency response optimized for announcing, narration, and paging applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Low Impedance Dynamic Cardioid Microphone, with 3-Inch Dia Mounting flange and Gooseneck Mount
515SBG-18X
Low Impedance Dynamic Cardioid Microphone, with 3-Inch Dia Mounting flange and Gooseneck Mount 515SBG-18X
Shure Incorporated Cardioid Dynamic, Low Z, Attached 18½ Gooseneck, Push-to-Talk Switch, with A13HD Flange The Shure Model 515SBG-18X is a low-impedance dynamic microphone designed to be mounted on a flexible gooseneck or a fixed pipe. Optimized frequency response and a unidirectional (cardioid) pickup pattern makes it ideal for language labs, paging applications, and base station communications. It is also recommended for use as a talkback or cuing microphone in TV, film, and recording studios. Because of its low impedance, this microphone retains its level and response characteristics even when long lengths of cable are used. Cardioid pickup pattern symmetrical about axis Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Tough diecast locking grill and handle Built-in push-to-talk button controls microphone circuit and relay or control circuit 18-inch (46 cm) gooseneck Push-to-talk switch Low impedance Comes with A13HD Flange Frequency response optimized for announcing, narration, and paging applications

Shure Incorporated

Cardioid Dynamic, Low Z, Attached 18½ Gooseneck, Push-to-Talk Switch, with A13HD Flange

The Shure Model 515SBG-18X is a low-impedance dynamic microphone designed to be mounted on a flexible gooseneck or a fixed pipe. Optimized frequency response and a unidirectional (cardioid) pickup pattern makes it ideal for language labs, paging applications, and base station communications. It is also recommended for use as a talkback or cuing microphone in TV, film, and recording studios. Because of its low impedance, this microphone retains its level and response characteristics even when long lengths of cable are used.

  • Cardioid pickup pattern symmetrical about axis
  • Neodymium magnet for high signal-to-noise ratio
  • Shock-mounted cartridge for quiet operation and low stand/handling noise
  • Tough diecast locking grill and handle
  • Built-in push-to-talk button controls microphone circuit and relay or control circuit
  • 18-inch (46 cm) gooseneck
  • Push-to-talk switch
  • Low impedance
  • Comes with A13HD Flange
  • Frequency response optimized for announcing, narration, and paging applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 515SBG-18X
Product Name Low Impedance Dynamic Cardioid Microphone, with 3-Inch Dia Mounting flange and Gooseneck Mount
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details