Visual Sound, Inc. Low Impedance, Dynamic, Cardioid Microphone 515BSLX

Description
Shure Incorporated Cardioid Dynamic, Low Z, for Gooseneck Mounting, Locking On-Off Slide Switch, Attached Cable The Model 515BSLX is a dynamic (moving coil), low-impedance, cardioid (unidirectional) microphone designed for mounting on a gooseneck or fixed pipe with a 5/8 in. - 27 thread. The cardioid pickup pattern provides excellent voice reproduction with effective rejection of feedback and background noise. The 515BSLX is especially suitable for use in communications, paging, and talkback systems. The microphone is supplied with a slide switch controlling the microphone audio and a relay circuit, permitting hands-free operation. The microphone comes with a 1.8 m (6 ft) four-conductor, two conductors shielded, cable. The 515BSLX is wired with the microphone circuit normally open for use in parallel-wired microphone installations. Rolled-off low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup Symmetrical cardioid pickup pattern minimizes feedback Shock-mounted cartridge for quiet operation and low stand/handling noise Neodymium magnet for high signal-to-noise ratio Heavy-duty zinc, die-cast, locking metal grill protects cartridge and resists wear Built-in slide switch controls both microphone circuit and relay or control circuit Backed by the Shure 2-year warranty
Description
Shure Incorporated Cardioid Dynamic, Low Z, for Gooseneck Mounting, Locking On-Off Slide Switch, Attached Cable The Model 515BSLX is a dynamic (moving coil), low-impedance, cardioid (unidirectional) microphone designed for mounting on a gooseneck or fixed pipe with a 5/8 in. - 27 thread. The cardioid pickup pattern provides excellent voice reproduction with effective rejection of feedback and background noise. The 515BSLX is especially suitable for use in communications, paging, and talkback systems. The microphone is supplied with a slide switch controlling the microphone audio and a relay circuit, permitting hands-free operation. The microphone comes with a 1.8 m (6 ft) four-conductor, two conductors shielded, cable. The 515BSLX is wired with the microphone circuit normally open for use in parallel-wired microphone installations. Rolled-off low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup Symmetrical cardioid pickup pattern minimizes feedback Shock-mounted cartridge for quiet operation and low stand/handling noise Neodymium magnet for high signal-to-noise ratio Heavy-duty zinc, die-cast, locking metal grill protects cartridge and resists wear Built-in slide switch controls both microphone circuit and relay or control circuit Backed by the Shure 2-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Low Impedance, Dynamic, Cardioid Microphone
515BSLX
Low Impedance, Dynamic, Cardioid Microphone 515BSLX
Shure Incorporated Cardioid Dynamic, Low Z, for Gooseneck Mounting, Locking On-Off Slide Switch, Attached Cable The Model 515BSLX is a dynamic (moving coil), low-impedance, cardioid (unidirectional) microphone designed for mounting on a gooseneck or fixed pipe with a 5/8 in. - 27 thread. The cardioid pickup pattern provides excellent voice reproduction with effective rejection of feedback and background noise. The 515BSLX is especially suitable for use in communications, paging, and talkback systems. The microphone is supplied with a slide switch controlling the microphone audio and a relay circuit, permitting hands-free operation. The microphone comes with a 1.8 m (6 ft) four-conductor, two conductors shielded, cable. The 515BSLX is wired with the microphone circuit normally open for use in parallel-wired microphone installations. Rolled-off low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup Symmetrical cardioid pickup pattern minimizes feedback Shock-mounted cartridge for quiet operation and low stand/handling noise Neodymium magnet for high signal-to-noise ratio Heavy-duty zinc, die-cast, locking metal grill protects cartridge and resists wear Built-in slide switch controls both microphone circuit and relay or control circuit Backed by the Shure 2-year warranty

Shure Incorporated

Cardioid Dynamic, Low Z, for Gooseneck Mounting, Locking On-Off Slide Switch, Attached Cable

The Model 515BSLX is a dynamic (moving coil), low-impedance, cardioid (unidirectional) microphone designed for mounting on a gooseneck or fixed pipe with a 5/8 in. - 27 thread. The cardioid pickup pattern provides excellent voice reproduction with effective rejection of feedback and background noise. The 515BSLX is especially suitable for use in communications, paging, and talkback systems. The microphone is supplied with a slide switch controlling the microphone audio and a relay circuit, permitting hands-free operation. The microphone comes with a 1.8 m (6 ft) four-conductor, two conductors shielded, cable. The 515BSLX is wired with the microphone circuit normally open for use in parallel-wired microphone installations.

  • Rolled-off low-frequency response combined with a smooth high-frequency rise for clear and intelligible voice pickup
  • Symmetrical cardioid pickup pattern minimizes feedback
  • Shock-mounted cartridge for quiet operation and low stand/handling noise
  • Neodymium magnet for high signal-to-noise ratio
  • Heavy-duty zinc, die-cast, locking metal grill protects cartridge and resists wear
  • Built-in slide switch controls both microphone circuit and relay or control circuit
  • Backed by the Shure 2-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 515BSLX
Product Name Low Impedance, Dynamic, Cardioid Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers