Visual Sound, Inc. Low Impedance Dynamic Hand-held Microphone 514B

Description
Shure Incorporated Omnidirectional Dynamic, Low Z, Push-to-Talk Switch The 514B is a low impedance, dynamic, hand-held microphone designed for paging and public address systems. It provides clear, natural voice response and high intelligibility. The 514B connects to microphone inputs rated at 19 to 300 ohms. It can be used in applications that require long cable lengths, or where severe hum conditions are present. For connection to high impedance inputs, use Shure A95 Series Line Matching Transformers. The microphone is provided with a four-conductor (two shielded) coiled cable and a "Million-Cycle" leaf-type switch designed for constant use under the most rigorous conditions. The 514B fits naturally and comfortably in the hand and is not affected by heat or humidity. The exclusive ARMO-DUR case resists mechanical shocks and vibration, and is impervious to oil, fumes, salt spray, ultraviolet radiation, and corrosion. Smooth, extended frequency response from 100 to 6,000Hz provides highly intelligible voice response "Million-Cycle" leaf-type switch withstands constant use and rigorous operating conditions Tough ARMO-DUR® case, matte black Long-life, neoprene-jacketed coiled cable Mounting bracket supplied to fit hang-up button on back of microphone Conforms to European Union directives, eligible to bear CE marking; meets European Union EMC immunity requirements
Description
Shure Incorporated Omnidirectional Dynamic, Low Z, Push-to-Talk Switch The 514B is a low impedance, dynamic, hand-held microphone designed for paging and public address systems. It provides clear, natural voice response and high intelligibility. The 514B connects to microphone inputs rated at 19 to 300 ohms. It can be used in applications that require long cable lengths, or where severe hum conditions are present. For connection to high impedance inputs, use Shure A95 Series Line Matching Transformers. The microphone is provided with a four-conductor (two shielded) coiled cable and a "Million-Cycle" leaf-type switch designed for constant use under the most rigorous conditions. The 514B fits naturally and comfortably in the hand and is not affected by heat or humidity. The exclusive ARMO-DUR case resists mechanical shocks and vibration, and is impervious to oil, fumes, salt spray, ultraviolet radiation, and corrosion. Smooth, extended frequency response from 100 to 6,000Hz provides highly intelligible voice response "Million-Cycle" leaf-type switch withstands constant use and rigorous operating conditions Tough ARMO-DUR® case, matte black Long-life, neoprene-jacketed coiled cable Mounting bracket supplied to fit hang-up button on back of microphone Conforms to European Union directives, eligible to bear CE marking; meets European Union EMC immunity requirements

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Low Impedance Dynamic Hand-held Microphone
514B
Low Impedance Dynamic Hand-held Microphone 514B
Shure Incorporated Omnidirectional Dynamic, Low Z, Push-to-Talk Switch The 514B is a low impedance, dynamic, hand-held microphone designed for paging and public address systems. It provides clear, natural voice response and high intelligibility. The 514B connects to microphone inputs rated at 19 to 300 ohms. It can be used in applications that require long cable lengths, or where severe hum conditions are present. For connection to high impedance inputs, use Shure A95 Series Line Matching Transformers. The microphone is provided with a four-conductor (two shielded) coiled cable and a "Million-Cycle" leaf-type switch designed for constant use under the most rigorous conditions. The 514B fits naturally and comfortably in the hand and is not affected by heat or humidity. The exclusive ARMO-DUR case resists mechanical shocks and vibration, and is impervious to oil, fumes, salt spray, ultraviolet radiation, and corrosion. Smooth, extended frequency response from 100 to 6,000Hz provides highly intelligible voice response "Million-Cycle" leaf-type switch withstands constant use and rigorous operating conditions Tough ARMO-DUR® case, matte black Long-life, neoprene-jacketed coiled cable Mounting bracket supplied to fit hang-up button on back of microphone Conforms to European Union directives, eligible to bear CE marking; meets European Union EMC immunity requirements

Shure Incorporated

Omnidirectional Dynamic, Low Z, Push-to-Talk Switch

The 514B is a low impedance, dynamic, hand-held microphone designed for paging and public address systems. It provides clear, natural voice response and high intelligibility. The 514B connects to microphone inputs rated at 19 to 300 ohms. It can be used in applications that require long cable lengths, or where severe hum conditions are present. For connection to high impedance inputs, use Shure A95 Series Line Matching Transformers. The microphone is provided with a four-conductor (two shielded) coiled cable and a "Million-Cycle" leaf-type switch designed for constant use under the most rigorous conditions. The 514B fits naturally and comfortably in the hand and is not affected by heat or humidity. The exclusive ARMO-DUR case resists mechanical shocks and vibration, and is impervious to oil, fumes, salt spray, ultraviolet radiation, and corrosion.

  • Smooth, extended frequency response from 100 to 6,000Hz provides highly intelligible voice response
  • "Million-Cycle" leaf-type switch withstands constant use and rigorous operating conditions
  • Tough ARMO-DUR® case, matte black
  • Long-life, neoprene-jacketed coiled cable
  • Mounting bracket supplied to fit hang-up button on back of microphone
  • Conforms to European Union directives, eligible to bear CE marking; meets European Union EMC immunity requirements
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 514B
Product Name Low Impedance Dynamic Hand-held Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details