Visual Sound, Inc. Open-air Headset Microphone 512

Description
Shure Incorporated Cardioid Dynamic Microphone, Low Z, Headworn with Single Earphone The 512 microphone consists of the popular SM10A microphone element mounted on a lightweight headband with a single earphone. Model 512 combines an efficient "open-air" headphone with a close-talking dynamic microphone. The unit is unobtrusive, durable, comfortable, and provides a wide frequency range. The 512 was designed for sports and news announcing, intercommunications systems, and special events remote broadcasting. It offers convenient hands-free operation, and a lightweight frame to reduce user fatigue. The unidirectional pickup pattern reduces unwanted background noise, permitting its use in noisy environments. The microphone characteristics are tightly controlled resulting in consistent response and output, and the headphone response is tailored to enhance voice intelligibility. Ideal for voice recognition or communication in production environments Cardioid dynamic
Description
Shure Incorporated Cardioid Dynamic Microphone, Low Z, Headworn with Single Earphone The 512 microphone consists of the popular SM10A microphone element mounted on a lightweight headband with a single earphone. Model 512 combines an efficient "open-air" headphone with a close-talking dynamic microphone. The unit is unobtrusive, durable, comfortable, and provides a wide frequency range. The 512 was designed for sports and news announcing, intercommunications systems, and special events remote broadcasting. It offers convenient hands-free operation, and a lightweight frame to reduce user fatigue. The unidirectional pickup pattern reduces unwanted background noise, permitting its use in noisy environments. The microphone characteristics are tightly controlled resulting in consistent response and output, and the headphone response is tailored to enhance voice intelligibility. Ideal for voice recognition or communication in production environments Cardioid dynamic

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Open-air Headset Microphone
512
Open-air Headset Microphone 512
Shure Incorporated Cardioid Dynamic Microphone, Low Z, Headworn with Single Earphone The 512 microphone consists of the popular SM10A microphone element mounted on a lightweight headband with a single earphone. Model 512 combines an efficient "open-air" headphone with a close-talking dynamic microphone. The unit is unobtrusive, durable, comfortable, and provides a wide frequency range. The 512 was designed for sports and news announcing, intercommunications systems, and special events remote broadcasting. It offers convenient hands-free operation, and a lightweight frame to reduce user fatigue. The unidirectional pickup pattern reduces unwanted background noise, permitting its use in noisy environments. The microphone characteristics are tightly controlled resulting in consistent response and output, and the headphone response is tailored to enhance voice intelligibility. Ideal for voice recognition or communication in production environments Cardioid dynamic

Shure Incorporated

Cardioid Dynamic Microphone, Low Z, Headworn with Single Earphone

The 512 microphone consists of the popular SM10A microphone element mounted on a lightweight headband with a single earphone. Model 512 combines an efficient "open-air" headphone with a close-talking dynamic microphone. The unit is unobtrusive, durable, comfortable, and provides a wide frequency range. The 512 was designed for sports and news announcing, intercommunications systems, and special events remote broadcasting. It offers convenient hands-free operation, and a lightweight frame to reduce user fatigue. The unidirectional pickup pattern reduces unwanted background noise, permitting its use in noisy environments. The microphone characteristics are tightly controlled resulting in consistent response and output, and the headphone response is tailored to enhance voice intelligibility.

  • Ideal for voice recognition or communication in production environments
  • Cardioid dynamic
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 512
Product Name Open-air Headset Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3ADX20i Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details