Visual Sound, Inc. Attenuator-50W Stereo, 8 ohm, 1-gang Standard Plastic, White 50LVCS-SW

Description
Lowell Manufacturing Company 50LVCS-SW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, white) STEREO STANDARD (8 ohm) 1-gang: mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Stainless steel (ss) or plastic plate.
Description
Lowell Manufacturing Company 50LVCS-SW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, white) STEREO STANDARD (8 ohm) 1-gang: mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Stainless steel (ss) or plastic plate.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-50W Stereo, 8 ohm, 1-gang Standard Plastic, White - 50LVCS-SW - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-50W Stereo, 8 ohm, 1-gang Standard Plastic, White
50LVCS-SW
Attenuator-50W Stereo, 8 ohm, 1-gang Standard Plastic, White 50LVCS-SW
Lowell Manufacturing Company 50LVCS-SW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, white) STEREO STANDARD (8 ohm) 1-gang: mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Stainless steel (ss) or plastic plate.

Lowell Manufacturing Company

50LVCS-SW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, white)
STEREO STANDARD (8 ohm) 1-gang: mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Stainless steel (ss) or plastic plate.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 50LVCS-SW
Product Name Attenuator-50W Stereo, 8 ohm, 1-gang Standard Plastic, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
PLS Full range, 3
Specs
Nominal Power 12 watts
Sensitivity 83.6 dB
Resonance Frequency 105 Hz
View Details
2 suppliers