Visual Sound, Inc. Attenuator-50W Stereo, 8 ohm, Rackmount 50LVCS-RM

Description
Lowell Manufacturing Company 50LVCS-RM: 50W Rackmount Stereo VC (8 ohm, 3-dB step, 1-gang, rackmount) STEREO STANDARD (8 ohm): provides 3dB per step attenuation of stereo speaker lines. 50W per channel. Adhesive dial scale with Pocket-ID label area. Phoenix-style, plug-in screw termination strips for pre-wire, wire capacity up to 14 ga.
Description
Lowell Manufacturing Company 50LVCS-RM: 50W Rackmount Stereo VC (8 ohm, 3-dB step, 1-gang, rackmount) STEREO STANDARD (8 ohm): provides 3dB per step attenuation of stereo speaker lines. 50W per channel. Adhesive dial scale with Pocket-ID label area. Phoenix-style, plug-in screw termination strips for pre-wire, wire capacity up to 14 ga.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-50W Stereo, 8 ohm, Rackmount - 50LVCS-RM - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-50W Stereo, 8 ohm, Rackmount
50LVCS-RM
Attenuator-50W Stereo, 8 ohm, Rackmount 50LVCS-RM
Lowell Manufacturing Company 50LVCS-RM: 50W Rackmount Stereo VC (8 ohm, 3-dB step, 1-gang, rackmount) STEREO STANDARD (8 ohm): provides 3dB per step attenuation of stereo speaker lines. 50W per channel. Adhesive dial scale with Pocket-ID label area. Phoenix-style, plug-in screw termination strips for pre-wire, wire capacity up to 14 ga.

Lowell Manufacturing Company

50LVCS-RM: 50W Rackmount Stereo VC (8 ohm, 3-dB step, 1-gang, rackmount)
STEREO STANDARD (8 ohm): provides 3dB per step attenuation of stereo speaker lines. 50W per channel. Adhesive dial scale with Pocket-ID label area. Phoenix-style, plug-in screw termination strips for pre-wire, wire capacity up to 14 ga.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 50LVCS-RM
Product Name Attenuator-50W Stereo, 8 ohm, Rackmount
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 345 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details