Visual Sound, Inc. Attenuator-50W Stereo, 8 ohm, 1-gang Decora, White 50LVCS-DW

Description
Lowell Manufacturing Company 50LVCS-DW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora white) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.
Description
Lowell Manufacturing Company 50LVCS-DW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora white) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-50W Stereo, 8 ohm, 1-gang Decora, White - 50LVCS-DW - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-50W Stereo, 8 ohm, 1-gang Decora, White
50LVCS-DW
Attenuator-50W Stereo, 8 ohm, 1-gang Decora, White 50LVCS-DW
Lowell Manufacturing Company 50LVCS-DW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora white) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Lowell Manufacturing Company

50LVCS-DW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora white)
STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 50LVCS-DW
Product Name Attenuator-50W Stereo, 8 ohm, 1-gang Decora, White
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 92.5 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details