Visual Sound, Inc. Attenuator-50W Stereo, 8 ohm, 1-gang Stainless Steel/Decora, Wht 50LVCS-DSW

Description
Lowell Manufacturing Company 50LVCS-DSW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ss/white subplate) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.
Description
Lowell Manufacturing Company 50LVCS-DSW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ss/white subplate) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-50W Stereo, 8 ohm, 1-gang Stainless Steel/Decora, Wht - 50LVCS-DSW - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-50W Stereo, 8 ohm, 1-gang Stainless Steel/Decora, Wht
50LVCS-DSW
Attenuator-50W Stereo, 8 ohm, 1-gang Stainless Steel/Decora, Wht 50LVCS-DSW
Lowell Manufacturing Company 50LVCS-DSW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ss/white subplate) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Lowell Manufacturing Company

50LVCS-DSW: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ss/white subplate)
STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 50LVCS-DSW
Product Name Attenuator-50W Stereo, 8 ohm, 1-gang Stainless Steel/Decora, Wht
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Speaker - DC3WI - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details
Speakers - 423-1257-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.40 g (0.01 oz)
View Details
2 suppliers