Visual Sound, Inc. On-Camera UHF Wireless Receiver 500UDR

Description
Azden Corporation 63 user-selectable frequencies and true diversity front end with twin removable antennas in a new lightweight all-metal chassis that measures only 4.1 square and 1.37" thick. Using 6 "AA" batteries the 500UDR can operate for more than 8 1/2 hours. For even longer duty the 500 UDR can be powered by an external power source through its DC-IN jack. Compatible with the 51BT bodypack, 51HT handheld mic and 51XT plug-in mic transmitter, the 500UDR easily attaches to the video camera with supplied hook and loop fastener. In-use monitoring is achieved through the provided ear phone jack which has a separate volume control.
Description
Azden Corporation 63 user-selectable frequencies and true diversity front end with twin removable antennas in a new lightweight all-metal chassis that measures only 4.1 square and 1.37" thick. Using 6 "AA" batteries the 500UDR can operate for more than 8 1/2 hours. For even longer duty the 500 UDR can be powered by an external power source through its DC-IN jack. Compatible with the 51BT bodypack, 51HT handheld mic and 51XT plug-in mic transmitter, the 500UDR easily attaches to the video camera with supplied hook and loop fastener. In-use monitoring is achieved through the provided ear phone jack which has a separate volume control.

Suppliers

Company
Product
Description
Supplier Links
On-Camera UHF Wireless Receiver - 500UDR - Visual Sound, Inc.
Broomall, PA, USA
On-Camera UHF Wireless Receiver
500UDR
On-Camera UHF Wireless Receiver 500UDR
Azden Corporation 63 user-selectable frequencies and true diversity front end with twin removable antennas in a new lightweight all-metal chassis that measures only 4.1 square and 1.37" thick. Using 6 "AA" batteries the 500UDR can operate for more than 8 1/2 hours. For even longer duty the 500 UDR can be powered by an external power source through its DC-IN jack. Compatible with the 51BT bodypack, 51HT handheld mic and 51XT plug-in mic transmitter, the 500UDR easily attaches to the video camera with supplied hook and loop fastener. In-use monitoring is achieved through the provided ear phone jack which has a separate volume control.

Azden Corporation

63 user-selectable frequencies and true diversity front end with twin removable antennas in a new lightweight all-metal chassis that measures only 4.1 square and 1.37" thick. Using 6 "AA" batteries the 500UDR can operate for more than 8 1/2 hours. For even longer duty the 500 UDR can be powered by an external power source through its DC-IN jack. Compatible with the 51BT bodypack, 51HT handheld mic and 51XT plug-in mic transmitter, the 500UDR easily attaches to the video camera with supplied hook and loop fastener. In-use monitoring is achieved through the provided ear phone jack which has a separate volume control.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 500UDR
Product Name On-Camera UHF Wireless Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers