Visual Sound, Inc. Wireless Microphone Systems 5000 Series

Description
TOA Electronics, Inc. The new 5000 Series wireless microphone systems are ideal for houses of worship, schools, fitness clubs and many other applications. The new 5000 Series operates in the 636-722 Mhz band with up to sixteen simultaneous systems. Transmitter options include the WM-5220 condenser handheld, WM-5320 lapel, WM-5320H vocal headset and WM-5320A aerobic headset. Each transmitter is powered by a single AA battery for ten hours of continuous operation. Receiver models include the WT-5800 true diversity 64-channel wireless tuner, WT-5805 space diversity 64-channel wireless tuner and the portable WT-5810 space diversity 16-channel wireless tuner. All 5000 Series receivers feature a frequency scanning function and transmitter battery status indicator.
Description
TOA Electronics, Inc. The new 5000 Series wireless microphone systems are ideal for houses of worship, schools, fitness clubs and many other applications. The new 5000 Series operates in the 636-722 Mhz band with up to sixteen simultaneous systems. Transmitter options include the WM-5220 condenser handheld, WM-5320 lapel, WM-5320H vocal headset and WM-5320A aerobic headset. Each transmitter is powered by a single AA battery for ten hours of continuous operation. Receiver models include the WT-5800 true diversity 64-channel wireless tuner, WT-5805 space diversity 64-channel wireless tuner and the portable WT-5810 space diversity 16-channel wireless tuner. All 5000 Series receivers feature a frequency scanning function and transmitter battery status indicator.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wireless Microphone Systems
5000 Series
Wireless Microphone Systems 5000 Series
TOA Electronics, Inc. The new 5000 Series wireless microphone systems are ideal for houses of worship, schools, fitness clubs and many other applications. The new 5000 Series operates in the 636-722 Mhz band with up to sixteen simultaneous systems. Transmitter options include the WM-5220 condenser handheld, WM-5320 lapel, WM-5320H vocal headset and WM-5320A aerobic headset. Each transmitter is powered by a single AA battery for ten hours of continuous operation. Receiver models include the WT-5800 true diversity 64-channel wireless tuner, WT-5805 space diversity 64-channel wireless tuner and the portable WT-5810 space diversity 16-channel wireless tuner. All 5000 Series receivers feature a frequency scanning function and transmitter battery status indicator.

TOA Electronics, Inc.

The new 5000 Series wireless microphone systems are ideal for houses of worship, schools, fitness clubs and many other applications.
The new 5000 Series operates in the 636-722 Mhz band with up to sixteen simultaneous systems. Transmitter options include the WM-5220 condenser handheld, WM-5320 lapel, WM-5320H vocal headset and WM-5320A aerobic headset. Each transmitter is powered by a single AA battery for ten hours of continuous operation. Receiver models include the WT-5800 true diversity 64-channel wireless tuner, WT-5805 space diversity 64-channel wireless tuner and the portable WT-5810 space diversity 16-channel wireless tuner. All 5000 Series receivers feature a frequency scanning function and transmitter battery status indicator.

Supplier's Site
Frequency-agile True Diversity UHF Wireless Systems - 5000 Series - Visual Sound, Inc.
Broomall, PA, USA
Frequency-agile True Diversity UHF Wireless Systems
5000 Series
Frequency-agile True Diversity UHF Wireless Systems 5000 Series
Audio-Technica U.S., Inc. Designed for use on professional tours, in stadiums, concert halls, houses of worship and other demanding audio environments, Audio-Technica's dual-receiver Artist Elite® 5000 Series provides incredible audio quality and proven, critically acclaimed performance for artists, broadcasters and presenters worldwide. The newly upgraded 5000 Series sets standards for wireless live sound, with its dual-compander circuitry that processes high and low frequencies separately. It also features A-T's proprietary IntelliScan™ capability, 996-channel frequency agility, True Diversity operation, soft-touch controls, digital Tone Lock™ squelch, backlit LCD displays on all transmitters, and locking battery doors on the UniPak® body-pack transmitters. With two independent True Diversity receivers in a single full-rack housing, the 5000 Series conserves rack space while providing outstandingly reliable and flexible performance. Receivers may be linked to form a complete system in which the built-in IntelliScan capability automatically determines and sets the best available frequencies on all linked receivers. Equipped with Ethernet ports, the 5000 Series receiver allows computer management and control from anywhere via new wireless control software; access computer control from a front-of-the-house rack in the same room, or clear across the country, making it truly a 21st century product. Multiple system configurations are available, with handheld vocal microphone/transmitt ers and UniPak® body-pack transmitters designed for use with lavalier, headworn and instrument microphones as well as electric guitars.

Audio-Technica U.S., Inc.

Designed for use on professional tours, in stadiums, concert halls, houses of worship and other demanding audio environments, Audio-Technica's dual-receiver Artist Elite® 5000 Series provides incredible audio quality and proven, critically acclaimed performance for artists, broadcasters and presenters worldwide.
The newly upgraded 5000 Series sets standards for wireless live sound, with its dual-compander circuitry that processes high and low frequencies separately. It also features A-T's proprietary IntelliScan™ capability, 996-channel frequency agility, True Diversity operation, soft-touch controls, digital Tone Lock™ squelch, backlit LCD displays on all transmitters, and locking battery doors on the UniPak® body-pack transmitters.
With two independent True Diversity receivers in a single full-rack housing, the 5000 Series conserves rack space while providing outstandingly reliable and flexible performance. Receivers may be linked to form a complete system in which the built-in IntelliScan capability automatically determines and sets the best available frequencies on all linked receivers. Equipped with Ethernet ports, the 5000 Series receiver allows computer management and control from anywhere via new wireless control software; access computer control from a front-of-the-house rack in the same room, or clear across the country, making it truly a 21st century product.
Multiple system configurations are available, with handheld vocal microphone/transmitters and UniPak® body-pack transmitters designed for use with lavalier, headworn and instrument microphones as well as electric guitars.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 5000 Series
Product Name Wireless Microphone Systems
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details