Visual Sound, Inc. Speaker-4in Coax, 10oz Magnet, 30W, 8 ohm, 8W 70V xfmr 4A30-T870

Description
Lowell Manufacturing Company 4A30-T870: high-performance 4" speaker assembly for 70V distributed sound systems requiring even, high-frequency dispersion, low distortion and clear fidelity for foreground music. Speaker (4A30) is a 30W coaxial speaker with 10 oz. LF and 2 oz. HF magnets features post-mounted dome tweeter, effective crossover and woofer with long excursion, half-roll surround on a poly cone. Transformer (TLM870) has taps at 1, 2, 4, 8W (70V)
Description
Lowell Manufacturing Company 4A30-T870: high-performance 4" speaker assembly for 70V distributed sound systems requiring even, high-frequency dispersion, low distortion and clear fidelity for foreground music. Speaker (4A30) is a 30W coaxial speaker with 10 oz. LF and 2 oz. HF magnets features post-mounted dome tweeter, effective crossover and woofer with long excursion, half-roll surround on a poly cone. Transformer (TLM870) has taps at 1, 2, 4, 8W (70V)

Suppliers

Company
Product
Description
Supplier Links
Speaker-4in Coax, 10oz Magnet, 30W, 8 ohm, 8W 70V xfmr - 4A30-T870 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-4in Coax, 10oz Magnet, 30W, 8 ohm, 8W 70V xfmr
4A30-T870
Speaker-4in Coax, 10oz Magnet, 30W, 8 ohm, 8W 70V xfmr 4A30-T870
Lowell Manufacturing Company 4A30-T870: high-performance 4" speaker assembly for 70V distributed sound systems requiring even, high-frequency dispersion, low distortion and clear fidelity for foreground music. Speaker (4A30) is a 30W coaxial speaker with 10 oz. LF and 2 oz. HF magnets features post-mounted dome tweeter, effective crossover and woofer with long excursion, half-roll surround on a poly cone. Transformer (TLM870) has taps at 1, 2, 4, 8W (70V)

Lowell Manufacturing Company

4A30-T870: high-performance 4" speaker assembly for 70V distributed sound systems requiring even, high-frequency dispersion, low distortion and clear fidelity for foreground music. Speaker (4A30) is a 30W coaxial speaker with 10 oz. LF and 2 oz. HF magnets features post-mounted dome tweeter, effective crossover and woofer with long excursion, half-roll surround on a poly cone. Transformer (TLM870) has taps at 1, 2, 4, 8W (70V)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4A30-T870
Product Name Speaker-4in Coax, 10oz Magnet, 30W, 8 ohm, 8W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
 - PROGRAMME 52 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 114 dB
Impedance 8 ohms
Sensitivity 91 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details