Visual Sound, Inc. 48" Multimedia Lectern 4848

Description
Sound-Craft Systems, Inc. 48" multimedia lectern with removable front access panel, keyboard drawer, Euro-hinged doors, and 6 outlet power strip. Available in carpet, wood veneer, or laminate finish. A wide variety of options and accessories are also available. 48" wide console and 48" wide base Unique modular design featuring a removable console (top or head) which is easily detached from the base Modular design allows the lectern to pass through even a 28" doorway, while allowing unlimited access to any component installed in the head and base Removable reading surface on the console, and a full width front access panel on the base, allowing simplified cable routing with no restrictions Secured with tamperproof fasteners Assembled height is 48" For room to room transport, optional heavy-duty 3" casters are required Standard depth of 31"
Description
Sound-Craft Systems, Inc. 48" multimedia lectern with removable front access panel, keyboard drawer, Euro-hinged doors, and 6 outlet power strip. Available in carpet, wood veneer, or laminate finish. A wide variety of options and accessories are also available. 48" wide console and 48" wide base Unique modular design featuring a removable console (top or head) which is easily detached from the base Modular design allows the lectern to pass through even a 28" doorway, while allowing unlimited access to any component installed in the head and base Removable reading surface on the console, and a full width front access panel on the base, allowing simplified cable routing with no restrictions Secured with tamperproof fasteners Assembled height is 48" For room to room transport, optional heavy-duty 3" casters are required Standard depth of 31"

Suppliers

Company
Product
Description
Supplier Links
48
Broomall, PA, USA
48" Multimedia Lectern
4848
48" Multimedia Lectern 4848
Sound-Craft Systems, Inc. 48" multimedia lectern with removable front access panel, keyboard drawer, Euro-hinged doors, and 6 outlet power strip. Available in carpet, wood veneer, or laminate finish. A wide variety of options and accessories are also available. 48" wide console and 48" wide base Unique modular design featuring a removable console (top or head) which is easily detached from the base Modular design allows the lectern to pass through even a 28" doorway, while allowing unlimited access to any component installed in the head and base Removable reading surface on the console, and a full width front access panel on the base, allowing simplified cable routing with no restrictions Secured with tamperproof fasteners Assembled height is 48" For room to room transport, optional heavy-duty 3" casters are required Standard depth of 31"

Sound-Craft Systems, Inc.

48" multimedia lectern with removable front access panel, keyboard drawer, Euro-hinged doors, and 6 outlet power strip. Available in carpet, wood veneer, or laminate finish. A wide variety of options and accessories are also available.

  • 48" wide console and 48" wide base
  • Unique modular design featuring a removable console (top or head) which is easily detached from the base
  • Modular design allows the lectern to pass through even a 28" doorway, while allowing unlimited access to any component installed in the head and base
  • Removable reading surface on the console, and a full width front access panel on the base, allowing simplified cable routing with no restrictions
  • Secured with tamperproof fasteners
  • Assembled height is 48"
  • For room to room transport, optional heavy-duty 3" casters are required
  • Standard depth of 31"
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 4848
Product Name 48" Multimedia Lectern
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
AC600 Series UPUV Class 1 Biological Safety Workstation - AC648UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details