Visual Sound, Inc. 47" class (47.0" diagonal) LCD Commercial Widescreen Passive 3D HDTV with TruMotion™ 47LD950C

Description
LG Electronics, U.S.A LCD Commercial Widescreen Passive 3D HDTV with TruMotion™ LG introduces our first commercial passive 3D LCD, offering a truly cinematic experience outside the theater. Its glossy black finish provides an attractive, modern HDTV solution that brings a 3D experience that can be enjoyed in hotel lobbies and guestrooms, restaurants, sports lounges, theatres and other shared spaces. Native Display Resolution: 1920 x 1080 Full HD 1080p Built-in ATSC/NTSC/QAM Clear Tuner Dynamic Contrast Ratio: 100,000:1 TruMotion 240Hz 400 CD/M2 Brightness EcoSmart™ Energy Saving Levels Built-in Public Display Settings v2.4 HDMI™ v.1.4a x4 USB 2.0 with Media Host including support for 3D HD, music and photos USB Cloning Intelligent Sensor™ Simplink™ Invisible Speakers CLEAR VOICE II 4 Passive 3D Glasses Included 2 Year Limited Warranty
Description
LG Electronics, U.S.A LCD Commercial Widescreen Passive 3D HDTV with TruMotion™ LG introduces our first commercial passive 3D LCD, offering a truly cinematic experience outside the theater. Its glossy black finish provides an attractive, modern HDTV solution that brings a 3D experience that can be enjoyed in hotel lobbies and guestrooms, restaurants, sports lounges, theatres and other shared spaces. Native Display Resolution: 1920 x 1080 Full HD 1080p Built-in ATSC/NTSC/QAM Clear Tuner Dynamic Contrast Ratio: 100,000:1 TruMotion 240Hz 400 CD/M2 Brightness EcoSmart™ Energy Saving Levels Built-in Public Display Settings v2.4 HDMI™ v.1.4a x4 USB 2.0 with Media Host including support for 3D HD, music and photos USB Cloning Intelligent Sensor™ Simplink™ Invisible Speakers CLEAR VOICE II 4 Passive 3D Glasses Included 2 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
47
Broomall, PA, USA
47" class (47.0" diagonal) LCD Commercial Widescreen Passive 3D HDTV with TruMotion™
47LD950C
47" class (47.0" diagonal) LCD Commercial Widescreen Passive 3D HDTV with TruMotion™ 47LD950C
LG Electronics, U.S.A LCD Commercial Widescreen Passive 3D HDTV with TruMotion™ LG introduces our first commercial passive 3D LCD, offering a truly cinematic experience outside the theater. Its glossy black finish provides an attractive, modern HDTV solution that brings a 3D experience that can be enjoyed in hotel lobbies and guestrooms, restaurants, sports lounges, theatres and other shared spaces. Native Display Resolution: 1920 x 1080 Full HD 1080p Built-in ATSC/NTSC/QAM Clear Tuner Dynamic Contrast Ratio: 100,000:1 TruMotion 240Hz 400 CD/M2 Brightness EcoSmart™ Energy Saving Levels Built-in Public Display Settings v2.4 HDMI™ v.1.4a x4 USB 2.0 with Media Host including support for 3D HD, music and photos USB Cloning Intelligent Sensor™ Simplink™ Invisible Speakers CLEAR VOICE II 4 Passive 3D Glasses Included 2 Year Limited Warranty

LG Electronics, U.S.A

LCD Commercial Widescreen Passive 3D HDTV with TruMotion™

LG introduces our first commercial passive 3D LCD, offering a truly cinematic experience outside the theater. Its glossy black finish provides an attractive, modern HDTV solution that brings a 3D experience that can be enjoyed in hotel lobbies and guestrooms, restaurants, sports lounges, theatres and other shared spaces.

  • Native Display Resolution: 1920 x 1080 Full HD 1080p
  • Built-in ATSC/NTSC/QAM Clear Tuner
  • Dynamic Contrast Ratio: 100,000:1
  • TruMotion 240Hz
  • 400 CD/M2 Brightness
  • EcoSmart™
  • Energy Saving Levels
  • Built-in Public Display Settings v2.4
  • HDMI™ v.1.4a x4
  • USB 2.0 with Media Host including support for 3D HD, music and photos
  • USB Cloning
  • Intelligent Sensor™
  • Simplink™
  • Invisible Speakers
  • CLEAR VOICE II
  • 4 Passive 3D Glasses Included
  • 2 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number 47LD950C
Product Name 47" class (47.0" diagonal) LCD Commercial Widescreen Passive 3D HDTV with TruMotion™
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711498 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
23
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details